Cable Depot Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 16-Port 10/100Base-TX Rack-Mountable with 2 100Base-FX ST Multimode Ports | |
| 4-Port 10/100 Switch plus one 100Base-FX Multimode SC Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched... | |
| 4-Port 10/100 Switch plus one 100Base-FX Multimode ST Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched... | |
| 4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4... | |
| 4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 50Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4... | |
| 4-Port 10/100Base-TX with 100Base-FX SC Multimode Ports | |
| 4-Port 10/100Base-TX with 100Base-FX ST Multimode Ports | |
| 8-Port 10/100Base-TX Rack-Mountable with 2 100Base-FX SC Multimode Ports | |
| 8-Port 100Base-FX SC Rack-Mountable with 1 Gigabit Port SC | |
| Ethernet Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 24 10-100 Base TX Auto Negotiating N-Way Ports Ethernet™ Switch with 24 10-100 Base TX Auto Negotiating N-Way Ports | |
| Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports Our 5-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating... | |
| Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating... | |
| Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports Features 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance. Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface. 144 KB On-chip Frame Buffer. | |
| KTI Ethernet Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection... | |
| KTI Ethernet Switch with 24 10-100-1000 (Gigabit) Ports KTI Ethernet™ Switch with 24 10-100-1000 (Gigabit) Ports | |
| KTI Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards... | |
| KTI Ethernet Switch with 5 10-100-Gigabit Auto Negotiating Ports KTI Ethernet™ Switch with 5 10-100-Gigabit Auto Negotiating Ports | |
| KTI Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards. Provides 8 10/100Mbps NWay ports. Each port... | |
| KTI Ethernet Switch with 8 10-100-1000 (Gigabit) Ports SOHO KTI Ethernet™ Switch with 8 10-100-1000 (Gigabit) Ports SOHO | |
| KTI Ethernet Switch with 8 10-100-1000 (Gigabit) Ports The NEW20818 8-Port 10/100/1000Mbps Gigabit Ethernet™ Switch was designed for easy installation and high performance in an environment where traffic on the... | |
| KTI Ethernet Swtich with 16 10-100-1000 (Gigabit) Ports KTI Ethernet™ Swtich with 16 10-100-1000 (Gigabit) Ports |