Cable Depot Inc. USB Hub ADP3164

Description
USB 5 Port Internal Hub, fits in the 5-1/4 inch drive bay on a PC Comes with a 3 foot cable that goes inside, through the back and into a USB port on the back of the computer. Converts the one port on the back of the computer to five ports on the front. Fits in a 3-1/2" drive bay, or with the use of the included adapter, in a 5-1/4" bay. Key Features Fully compliant with USB Specifications 1.0 & 1.1 Plug and play compatible 5 downstream port with over-current detection and protection per port Portable and Daisy Chainable Two power source modes (Self-Power and Bus-Power) has the same small power connector as a 3-1/2" floppy drive Up to 12Mbps bandwidth to USB device Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 5 Port Internal Hub, fits in the 5-1/4 inch drive bay on a PC Comes with a 3 foot cable that goes inside, through the back and into a USB port on the back of the computer. Converts the one port on the back of the computer to five ports on the front. Fits in a 3-1/2" drive bay, or with the use of the included adapter, in a 5-1/4" bay. Key Features Fully compliant with USB Specifications 1.0 & 1.1 Plug and play compatible 5 downstream port with over-current detection and protection per port Portable and Daisy Chainable Two power source modes (Self-Power and Bus-Power) has the same small power connector as a 3-1/2" floppy drive Up to 12Mbps bandwidth to USB device Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3164 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3164
USB Hub ADP3164
USB 5 Port Internal Hub, fits in the 5-1/4 inch drive bay on a PC Comes with a 3 foot cable that goes inside, through the back and into a USB port on the back of the computer. Converts the one port on the back of the computer to five ports on the front. Fits in a 3-1/2" drive bay, or with the use of the included adapter, in a 5-1/4" bay. Key Features Fully compliant with USB Specifications 1.0 & 1.1 Plug and play compatible 5 downstream port with over-current detection and protection per port Portable and Daisy Chainable Two power source modes (Self-Power and Bus-Power) has the same small power connector as a 3-1/2" floppy drive Up to 12Mbps bandwidth to USB device Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 5 Port Internal Hub, fits in the 5-1/4 inch drive bay on a PC

Comes with a 3 foot cable that goes inside, through the back and into a USB port on the back of the computer. Converts the one port on the back of the computer to five ports on the front.

Fits in a 3-1/2" drive bay, or with the use of the included adapter, in a 5-1/4" bay.

Key Features

  • Fully compliant with USB Specifications 1.0 & 1.1
  • Plug and play compatible
  • 5 downstream port with over-current detection and protection per port
  • Portable and Daisy Chainable
  • Two power source modes (Self-Power and Bus-Power)
  • has the same small power connector as a 3-1/2" floppy drive
  • Up to 12Mbps bandwidth to USB device
  • Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices)
  • Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc.

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3164
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8205P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details