Cable Depot Inc. Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| 2 x 25 Watt(rms) Indoor/Outdoor Speakers Black These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly... | |
| 2 x 25 Watt(rms) Indoor/Outdoor Speakers White These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly... | |
| 2 x 6 Watt(rms) Multimedia Speakers Output PMPO: 90W + 90W Frequency Range: 60 Hz - 18 kHz Input Impedance: 4 Ohms Controls: Volume, Power Has an internal power supply... | |
| 3.5mm Stereo Male to 2 x RCA (Left & Right) Males for Audio 10' | |
| Banana Plug for Speaker hookup Black Plastic Sleeve | |
| Banana Plug for Speaker hookup Metal Sleeve with Black band | |
| Banana Plug for Speaker hookup Metal Sleeve with Red band | |
| Banana Plug for Speaker hookup Red Plastic Sleeve | |
| Home Theater Multimedia Speakers | |
| iPod - iPhone Headset Adapter | |
| Save room by mounting this speaker in a 5.25 inch Slot in a PC, Item contains a small woofer for deeper sound. Output PMPO: 300W Frequency Range: 100 Hz -... | |
| Speaker Terminals in Keystone Black | |
| Speaker Terminals in Keystone Ivory | |
| Speaker Terminals in Keystone White |