Cable Depot Inc. Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included) Features Compliant with Gen 1i, and Gen 1m of Serial ATA II... | |
| Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included) Features Supports standard 3.5-inch high capacity HDD up to 400-500G. Connects a 3.5-inch... | |
| Converter and Case that Connects an IDE 5.25 inch Hard Drive to a USB 2.0 Port (Drive not included) Comes with a 50W power supply, converts from USB to IDE. | |
| Economy USB to PS2 Keyboard and Mouse Features Compliant with USB HID Specifications. USB Bus Powered. Fully compliant with PS/2 keyboard/mouse. Supports USB and PS/2 Plug and Play. Also supports... | |
| USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB... | |
| USB 2.0 Display Adapter for VGA or DVI-I This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. | |
| USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; | |
| USB 2.0 to 3.5 inch SATA/SATA-2 HDD Enclosure Aluminum Features Supports USB 2.0/1.1 interface with data transfer rates up to 480Mbps. Suitable for 3.5" SATA Hard Disk (hard drive not... | |
| USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives FEATURES 3 in 1 SATA/IDE To USB 2.0 Adapter Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives... | |
| USB 2.0 to IDE External Converter without case Features : USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported Plug... | |
| USB to Audio Adapter 5.1 Channel Description: Converts your PC into a home theater system via USB. Introduction: The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory... | |
| USB to DB15 Game Port Adapter | |
| USB to DB25F IEEE 1284 Converter with 40 inch Cable Introduction Bi-directional parallel interface communication Fully compatible with all parallel printers USB Rev. 1.1/2.0 compliant Supports IEEE1284 interface Plug &... | |
| USB to Ethernet 10/100BaseT Adapter Features Compliant with USB 2.0 and USB 1.1 specifications Compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards Supports both full-duplex and half-duplex operations. Supports... | |
| USB to Ethernet 10/100BaseT Adapter Introduction: The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable... | |
| USB to IEEE 1284 Converter with 6 foot Cable Features USB specification revision 1.1 compliant. Bi-directional communication between PC and printer. USB Speed (12Mbps) with bus powered. System Requirement IBM™ | |
| USB to MIDI Converter Cable Easy to use, simply connect the USB A (male) into the back of your computer and Connect the round plug labeled "out" to the port... | |
| USB to PS2 Keyboard and Mouse Features Specs Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives,... | |
| USB to RS232 Serial Converter System Requirement : IBM PC 486DX4-100MHz or higher Available USB port Windows 98, Windows 2000 & Windows XP Features : USB Rev.1.1 compliant Supports RS-232... | |
| USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a... | |
| USB to RS422 Converter with 6 foot Cable Chipset = FTDI Interface: RS422 Data Speed: 3Mpbs Min Upstream: USB Type A Terminals: 1 for Shield, 2 for TXD, 2 for... | |
| USB to RS485 Converter with 6 foot Cable Chipset = FTDI Interface: RS485 Data Speed: 3Mpbs Min Upstream: USB Type A Terminals: 1 for Shield, 2 for TXD, 2 for... | |
| Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing Specifications: Transfer your precious memories on tapes to DVD. With the Video Creator, anyone... |