Cable Depot Inc. Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
| Product Name | Notes |
|---|---|
| Power Adapter - 100-240VAC input - 5 - 24 VDC output 120 Watt | |
| Power Adapter - 100-240VAC input - 5 - 24 VDC output 150 Watt | |
| Power Adapter - 100-240VAC input - 5 - 24 VDC output 75 Watt | |
| Power Adapter - 100-240VAC input - 5 - 24 VDC output 90 Watt | |
| Power Adapter - 110VAC input - 1.5 to 12VDC (selectable) 1A output - Multi-connector Voltages that can be selected: 1.5, 3v, 4.5v, 6v, 7.5v, 9v, and 12v. Polarity can be... | |
| Power Adapter - 110VAC input - 12VDC 120mA output - 1.3mm Coax Fixed Polarity | |
| Power Adapter - 110VAC input - 12VDC 500mA output - 2.1mm Coax Fixed Polarity | |
| Power Adapter - 110VAC input - 19VDC made for Notebook Computers - Universal | |
| Power Adapter - 110VAC input - 3 to 12VDC (selectable) 500mA output - Multi-connector | |
| Power Adapter - 110VAC input - 3 to 9VDC (selectable) 300mA output - Multi-connector | |
| Power Adapter - 110VAC input - 5VDC 2A output - 2.1mm Coax (Center = positive) | |
| Power Adapter - 110VAC input - 5VDC 500mA output - USB Jack | |
| Power Adapter - 110VAC input - 6VDC 500mA output - 2.1mm Coax Fixed Polarity | |
| Power Adapter - 110VAC input - 9VAC 200mA output - 2.1mm Coax | |
| Power Adapter - 110VAC input - 9VAC 200mA output - 3.5mm Male | |
| Power Adapter - 110VAC input - 9VAC 500mA output - 2.1mm Coax | |
| Power Adapter - 110VAC input - 9VAC 500mA output - 2.5mm Coax | |
| Power Adapter - 110VAC input - 9VDC 200mA output - 3.5mm Male Fixed Polarity | |
| Power Adapter - 110VAC input - 9VDC 300mA output - 1.3mm Coax Fixed Polarity | |
| Power Adapter - 110VAC input - 9VDC 300mA output - 2.1mm Coax Fixed Polarity | |
| Power Adapter - 110VAC input - 9VDC 600mA output - 2.1mm Coax | |
| Power Adapter - 110VAC input - 9VDC 600mA output - 3.5mm Male Fixed Polarity | |
| Power Adapter - 12VDC Car (Cigarette Lighter) input - 16 - 20 VDC output 100 Watt | |
| Power Adapter - 12VDC Car (Cigarette Lighter) input - 5VDC 600mA output - USB Jack | |
| Power Adapter - 12VDC or 100-240VAC input - 5 - 24 VDC output 120 Watt | |
| Power Adapter - 12VDC or 100-240VAC input - 5 - 24 VDC output 150 Watt | |
| Power Adapter - European 220VAC input - 5VDC 2A output - 1.3mm Coax Fixed Polarity |