Cable Depot Inc. Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters |