Cable Depot Inc. USB Hub ADP3165

Description
USB 4 Port Internal Hub, Mounts in a PC Slot Key Features Fully compliant with USB specification 1.0 Plug and Play compatible 4/7 downstream ports with over-current detection and protection per port Portable and Daisy Chainable Tiered star topology, supports up to 127 USB-ready devices Only supports Self-Power mode Hot Swap - Fully supports real time dynamic insertion and removal of devices Up to 12Mbps bandwidth for USB devices Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 4 Port Internal Hub, Mounts in a PC Slot Key Features Fully compliant with USB specification 1.0 Plug and Play compatible 4/7 downstream ports with over-current detection and protection per port Portable and Daisy Chainable Tiered star topology, supports up to 127 USB-ready devices Only supports Self-Power mode Hot Swap - Fully supports real time dynamic insertion and removal of devices Up to 12Mbps bandwidth for USB devices Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3165 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3165
USB Hub ADP3165
USB 4 Port Internal Hub, Mounts in a PC Slot Key Features Fully compliant with USB specification 1.0 Plug and Play compatible 4/7 downstream ports with over-current detection and protection per port Portable and Daisy Chainable Tiered star topology, supports up to 127 USB-ready devices Only supports Self-Power mode Hot Swap - Fully supports real time dynamic insertion and removal of devices Up to 12Mbps bandwidth for USB devices Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 4 Port Internal Hub, Mounts in a PC Slot

Key Features

  • Fully compliant with USB specification 1.0
  • Plug and Play compatible
  • 4/7 downstream ports with over-current detection and protection per port
  • Portable and Daisy Chainable
  • Tiered star topology, supports up to 127 USB-ready devices
  • Only supports Self-Power mode
  • Hot Swap - Fully supports real time dynamic insertion and removal of devices
  • Up to 12Mbps bandwidth for USB devices
  • Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices)
  • Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc.

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3165
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 2.5 Gbps
View Details