Cable Depot Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Coax Cable Stripper for RG58 RG59 and RG62 | |
| Crimp Tool for RG58 RG59 and RG62 BNC Connectors | |
| Crimp Tool for RJ11 and RJ45 Connectors | |
| Crimp Tool for RJ22 and RJ11 Connectors | |
| Crimp Tool for RJ45 and DEC MMJ Connectors | |
| CrimpMaster Die for Amp BNC and TNC Connectors Works with AMP Combo RG-58 and RG-59/62 dual Crimp BNC/TNC connectors. Ferrul crimp sizes are .208 (5.29 mm), .240 (6.10 mm), and... | |
| CrimpMaster Die for Amp Fiber SMA and SMB Connectors AMP Optimate Fiber-Optic SMA or SFR type connectors (Round .195 (4.95 mm), .165 (4.19mm), and .138 (3.51 mm)). The Crimpmaster handle... | |
| CrimpMaster Die for Amp RJ11 Connectors Works with AMP RJ-11 two, four or six position modular plugs. For non-AMP connectors, use IDL30-556. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Amp RJ4508 Connectors Works with AMP RJ-45 8 position connectors. For non-AMP connectors, use IDL30-559. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for AMP Thinnet Connectors Works with AMP Thinwire Dual Crimp BNC Coax Connectors ("O", .202 (5.13 mm), .042 (1.07 mm) box center pin). The Crimpmaster handle is part... | |
| CrimpMaster Die for BNC TNC and Mini-UHF Connectors Works with Mini UHF and BNC/TNC 5 cavity (Hex, .052 (1.32 mm), .068 (1.73 mm), .1 (2.54 mm), .213 (5.41 mm), and... | |
| CrimpMaster Die for Cambridge RG58 and RG59 Connectors Works with Cambridge CP-88, CP-89 BNC/TNC coax connectors with RG-58, RG-59/62 AU cables (Hex 0.305 (7.75 mm), .068 (1.73 mm), .228 (5.79... | |
| CrimpMaster Die for DEC MMJ RJ1106 Connectors Works with RJ-11 DEC MMJ (offset release tab) 6 pin modular connector. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Fiber SMA and SMB Connectors Works with Fiber-Optic SMA, SMB or SFR connectors (Hex .151 (3.84 mm), .178 (4.52 mm), and .213 (5.41 mm)). The Crimpmaster handle... | |
| CrimpMaster Die for Insulated Terminals 10 to 22 Gauge Works with 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)) insulated terminals/color coded nests. The Crimpmaster handle... | |
| CrimpMaster Die for Insulated Terminals 16 to 26 Gauge Works with 16-26 AWG (.000198 in2 - .00203 in2 (.128 mm2 - 1.31 mm2)) rings, spades and butt splices. The Crimpmaster... | |
| CrimpMaster Die for N-Type RG8 and RG11 Connectors Works with N-Series and RG-8/11 Connectors (Hex, .429 (10.9 mm), .1 (2.54 mm), and .08 (2.03 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for Non-insulated Terminals 8 to 22 Gauge Works with 22-8 AWG (.000465 in2 - .0124 in2 (.3 mm2- 8 mm2)) non-insulated terminals. The Crimpmaster handle is part number... | |
| CrimpMaster Die for Open Barrel 12 to 22 Gauge Terminals Works with 22 - 12 AWG (.000502 in2 - .00513 in2 (.324 mm2 - 3.31 mm2)) Non Insulated Open Barrel... | |
| CrimpMaster Die for RG174 and Mini RG59 Works with RG-174, Mini 59 BNC/TNC Connectors (Hex, .178 (4.52 mm), .128 (3.25 mm), and .068 (1.73 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for RG174 RG59 and Belden 8218 Works with RG-58, RG-174 and RG-8218 for both 50 and 75 ohm cables (Hex .213 (5.41 mm), .178 (4.52 mm), .068 (1.73mm),... | |
| CrimpMaster Die for RG58 RG59 and RG62 Plenum Works with Plenum and Teflon RG-58 and RG-59 Cables (Hex, .213 (5.41 mm), .19 (4.83 mm), .068 (1.73 mm), and .042 (1,07... | |
| CrimpMaster Die for RG58 RG59 and RG62 Works with RG-58, RG-59/62, BNC/TNC Coax Connectors (Hex, .255 (6.48 mm), .213 (5.41 mm), and .068 (1.73 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for RG6 RG174 and Belden 8281 Works with RG-6, RG-174, Belden 8281 or similar cables. Hex crips are .324 (8.23 mm), .178 (4.52 mm) and .068 (1.73mm). The... | |
| CrimpMaster Die for RG6 RG59 and Belden 8281 Works with RG-59, RG-6, and 8281 50 and 75 OHM cables (Hex, .324 (8.23 mm), .255 (6.48 mm), .068 (1.73 mm), and... | |
| CrimpMaster Die for RG6 RG59 and CATV Connectors Works with RG-59, RG-6 F-type CATV Connectors (Hex, .350 (8.89 mm), .32 (8.13 mm), and .255 (6.48 mm)). The Crimpmaster handle is... | |
| CrimpMaster Die for RJ11 Connectors Works with non-AMP RJ11 connectors (2, 4 or 6 position. Doesn't work with RJ22 handset connectors (skinny 4 pin). We don't have a Crimpmaster die... | |
| CrimpMaster Die for RJ4508 Connectors Works with non-AMP RJ-45 eight position, keyed or not keyed. For AMP connectors, use IDL30-560. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for RJ4510 Connectors For RJ-45 ten position modular plugs. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Thin Barrel Insulated Terminals Works with Fully Insulated quick disconnect terminals with thinner wire barrels 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)). | |
| CrimpMaster Die for Twinax Connectors Works with Twinax connectors, pin crimp is .075 (1.9mm), Hex crimp is .429 (10.9mm). The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Ratchet Frame Features Provides good and consistent crimp every time Dies (sold separately) change quickly and easily with a screwdriver Interchangeable dies provide versatility in a single tool Click... | |
| Swivel Blade Cable Stripper for Outer Diameters between 1/4 inches and 3/4 inches | |
| Swivel Blade Cable Stripper for Outer Diameters between 3/4 inches and 1-1/2 inches | |
| UTP Stripper And 110 Punch Tool | |
| Wire Stripper 16 to 26 Gauge Stranded | |
| Wire Stripper 22 to 30 Gauge Solid | |
| Wire Stripper for Coax and UTP |