Cable Depot Inc. NEW20813A

Description
KTI Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards. Provides 8 10/100Mbps NWay ports. Each port supports both 10/100Mbps speed auto-negotiation and auto-sensing. Full/half duplex operation for each port. Up to 1000 MAC addresses and automatic MAC addresses learning and aging. Store-and-forward architecture. Non-blocking switching. Supports full-duplex flow control(IEEE 802.3x). Back-pressure flow control in half-duplex mode. Compact design with small footprint. SPECIFICATIONS Port Configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat. 3, 4, 5 UTP cables (100m max.) 100Base-TX Cat. 5 UTP cable (100m max.) Filtering address Unicast/Multicast/Br oadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ RAM Buffers 1M Byte LEDs - Power status - Link/Activity/Duplex status for each port Environment 0 to 40 degrees Celsius temperature 10% to 90% con-condensing humidity Dimensions 202mm x 118mm x 38mm (8 x 4.6 x 1.5 inches) Power adapter 12VDC, 800mA (included)
Description
KTI Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards. Provides 8 10/100Mbps NWay ports. Each port supports both 10/100Mbps speed auto-negotiation and auto-sensing. Full/half duplex operation for each port. Up to 1000 MAC addresses and automatic MAC addresses learning and aging. Store-and-forward architecture. Non-blocking switching. Supports full-duplex flow control(IEEE 802.3x). Back-pressure flow control in half-duplex mode. Compact design with small footprint. SPECIFICATIONS Port Configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat. 3, 4, 5 UTP cables (100m max.) 100Base-TX Cat. 5 UTP cable (100m max.) Filtering address Unicast/Multicast/Br oadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ RAM Buffers 1M Byte LEDs - Power status - Link/Activity/Duplex status for each port Environment 0 to 40 degrees Celsius temperature 10% to 90% con-condensing humidity Dimensions 202mm x 118mm x 38mm (8 x 4.6 x 1.5 inches) Power adapter 12VDC, 800mA (included)

Suppliers

Company
Product
Description
Supplier Links
KTI Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards. Provides 8 10/100Mbps NWay ports. Each port supports both 10/100Mbps speed auto-negotiation and auto-sensing. Full/half duplex operation for each port. Up to 1000 MAC addresses and automatic MAC addresses learning and aging. Store-and-forward architecture. Non-blocking switching. Supports full-duplex flow control(IEEE 802.3x). Back-pressure flow control in half-duplex mode. Compact design with small footprint. SPECIFICATIONS Port Configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat. 3, 4, 5 UTP cables (100m max.) 100Base-TX Cat. 5 UTP cable (100m max.) Filtering address Unicast/Multicast/Br oadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™ RAM Buffers 1M Byte LEDs - Power status - Link/Activity/Duplex status for each port Environment 0 to 40 degrees Celsius temperature 10% to 90% con-condensing humidity Dimensions 202mm x 118mm x 38mm (8 x 4.6 x 1.5 inches) Power adapter 12VDC, 800mA (included)

KTI Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO

Key Features:

  • Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards.
  • Provides 8 10/100Mbps NWay ports.
  • Each port supports both 10/100Mbps speed auto-negotiation and auto-sensing.
  • Full/half duplex operation for each port.
  • Up to 1000 MAC addresses and automatic MAC addresses learning and aging.
  • Store-and-forward architecture.
  • Non-blocking switching.
  • Supports full-duplex flow control(IEEE 802.3x).
  • Back-pressure flow control in half-duplex mode.
  • Compact design with small footprint.

SPECIFICATIONS

Port ConfigurationAuto-negotiation for connection speed and duplex type
ConnectorShielded RJ45 jack
Cables10Base-T Cat. 3, 4, 5 UTP cables (100m max.)
100Base-TX Cat. 5 UTP cable (100m max.)
Filtering addressUnicast/Multicast/Broadcast address: 1K MAC addresses per unit
Filtering rate14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™
Forwarding rate14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™
Forwarding rate14,880 pps for Ethernet™, 148,800 pps for Fast Ethernet™
RAM Buffers1M Byte
LEDs- Power status
- Link/Activity/Duplex status for each port
Environment0 to 40 degrees Celsius temperature
10% to 90% con-condensing humidity
Dimensions202mm x 118mm x 38mm (8 x 4.6 x 1.5 inches)
Power adapter12VDC, 800mA (included)
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEW20813A
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - EKI-7712E-4F-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details