Cable Depot Inc. Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| Active 16 foot USB 2.0 Extender | |
| Active 40 foot USB 2.0 Extender | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 4 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 4 Pin to 6 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 3' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 6 Pin to 6 Pin FireWire Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 4 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 6 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 10' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 15' FireWire Notes: Length limit 4.5 meters | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 3' | |
| IEEE 1394 9 Pin to 9 Pin FireWire 800 (FireWire II) Cable 6' FireWire Notes: Length limit 4.5 meters | |
| RS232 Female to Female 1 through 8 and 20 and 22 Cable 6' | |
| RS232 Female to Female 1 through 8 and 20 Cable 6' | |
| RS232 Female to Female Null-Modem Cable 10' | |
| RS232 Female to Female Null-Modem Cable 15' | |
| RS232 Female to Female Null-Modem Cable 20' | |
| RS232 Female to Female Null-Modem Cable 25' | |
| RS232 Female to Female Null-Modem Cable 6' | |
| RS232 Female to Female Null-Modem Cable with Pin 11 Flow Control 6' | |
| RS232 Female to Male Null-Modem and Printer Cable 10' | |
| RS232 Female to Male Null-Modem and Printer Cable 15' | |
| RS232 Female to Male Null-Modem and Printer Cable 20' | |
| RS232 Female to Male Null-Modem and Printer Cable 25' | |
| RS232 Female to Male Null-Modem and Printer Cable 50' | |
| RS232 Female to Male Null-Modem and Printer Cable 6' | |
| RS232 Male to Female 1 through 8 and 20 and 22 Cable 6' | |
| RS232 Male to Female 1 through 8 and 20 Cable 6' | |
| RS232 Male to Female Null-Modem Female Cable with Pin 11 Flow Control 6' | |
| RS232 Male to Female Null-Modem Male Cable with Pin 11 Flow Control 6' | |
| RS232 Male to Male 1 through 8 and 20 and 22 Cable 10' | |
| RS232 Male to Male 1 through 8 and 20 and 22 Cable 6' | |
| RS232 Male to Male 1 through 8 and 20 Cable 10' | |
| RS232 Male to Male 1 through 8 and 20 Cable 6' | |
| RS232 Male to Male Null-Modem Cable 10' | |
| RS232 Male to Male Null-Modem Cable 15' | |
| RS232 Male to Male Null-Modem Cable 20' | |
| RS232 Male to Male Null-Modem Cable 25' | |
| RS232 Male to Male Null-Modem Cable 6' | |
| RS232 Male to Male Null-Modem Cable with Pin 11 Flow Control 6' | |
| Serial ATA Data Cable Down Angle to Left Angle 19 Inch 90 Degree connector has the "DOWN" exit. For a "UP" exit, see our M12436-1.5. | |
| Serial ATA Data Cable Down Angle to Straight 19 Inch 90 Degree connector has the "DOWN" exit. For an "UP" exit, see our M12433-1.5. | |
| Serial ATA Data Cable Straight to Straight 18 Inch | |
| Serial ATA Data Cable Straight to Straight 3 Feet | |
| Serial ATA Data Cable Up Angle to Right Angle 19 Inch 90 Degree connector has the "UP" exit. For a "DOWN" exit, see our M12436A-1.5. | |
| Serial ATA Data Cable Up Angle to Right Angle 3 Feet 90 Degree connector has the "UP" exit. For a "DOWN" exit, see our M12436A-1.5 (M12436A-1.5 is 18 inches). | |
| Serial ATA Data Cable Up Angle to Straight 19 Inch 90 Degree connector has the "UP" exit. For a "DOWN" exit, see our M12433A-1.5. | |
| Serial ATA Data Cable Up Angle to Straight 3 Feet 90 Degree connector has the "UP" exit. For a "DOWN" exit, see our M12433A-1.5 (M12433A-1.5 is 18 inches). | |
| Serial ATA to Serial ATA 2 ( eSATA ) Data Cable Straight to Straight 3 Feet | |
| Serial ATA2 ( eSATA ) to Serial ATA2 ( eSATA ) Data Cable Straight to Straight 3 Feet | |
| Serial ATA2 ( eSATA ) to Serial ATA2 ( eSATA ) Data Cable Straight to Straight 5 Feet | |
| USB Adapter A Type Jack to A Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Jack to A Type Plug | |
| USB Adapter A Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Jack to B Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Plug to A Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Plug to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter B Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter B Type Plug to B Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Cable Beige USB Stranded 1 pair (Green/White) 28 AWG + 2 conductors (Black/Red) 24 AWG, Mylar and braid shield, Beige | |
| USB Cable Black USB Stranded 1 pair (Green/White) 28 AWG + 2 conductors (Black/Red) 24 AWG, Mylar and braid shield, Black | |
| USB Port Saver B type Plug to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have... | |
| USB to USB Network adapter, network PCs for file and printer sharing through USB ports The ADP3182 allows you to easily construct networking via USB port. Combined with our M2404... | |
| USB to USB Network adapter, network PCs for file and printer sharing through USB ports Product Features USB (Universal Serial Bus) Rev. 2.0 compliant File transfer between PC-PC or PC-Mac... | |
| USB to USB Vista Easy Transfer Cable One of the most challenging experiences users have after purchasing a new computer is transferring their personal files, email, data files, media, and... | |
| USB Type A 2 to 1 for Extra Power Peripherals | |
| USB Type A to Micro 5 pin (B) for Digital Cameras & USB Accessories (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (A) for Digital Cameras 3 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (A) for Digital Cameras 6 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (B) for Digital Cameras 6 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a... | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 10 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 3 feet (USB 2.0 Compliant) Please Note:This cable does not work on all types of digital cameras. Your... | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 6 feet (USB 2.0 Compliant) Please Note:This cable does not work on all types of digital cameras. Your... | |
| USB Type A to Type A Jumper Cable 10 feet (USB 2.0 Compliant) | |
| USB Type A to Type A Jumper Cable 10 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers,... | |
| USB Type A to Type A Jumper Cable 15 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 3 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 3 feet Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out... | |
| USB Type A to Type A Jumper Cable 6 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers,... | |
| USB Type A to Type A Jumper Cable 6 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 1 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 10 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 10 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 10 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 15 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 15 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 15 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 3 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 3 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 3 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 6 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 6 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 6 feet (USB 3.0 Compliant) | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Blue | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Green | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Red | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) White | |
| USB Type-A to Type-A Jumper Cable 15 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 3 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 6 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Blue | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Green | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Red | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) White | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Yellow | |
| USB Type-A to Type-B Jumper Cable 6 feet (USB 2.0 Compliant) Green |