Cable Depot Inc. Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 1 to 3 Outlet Power Splitter | |
| 9 Outlet DSS Dish Surge Strip - Power CATV and Phone Surge Protection The Superior Surge Protector meets or exceeds the following industry standards: UL 1449 2cnd edition protection rating... | |
| Computer 6 Outlet Power Center With Surge Protection and Control Switches FEATURES; Full Lines Surge Protection 270 Joule Energy Rating LED Surge Protection Working Indicator EMI/RFI Noise Filtered Control Devices... | |
| Connections "8 Outlet Surge Strip protects Power, CATV, and Phone | |
| Indoor 10/100/1000 Base-T Shielded Cat 6 Hi-Power Lightning Protector with RJ45 Jacks CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Cable shield isolated from safety ground Power-Over-Ethernet (PoE) compatible All... | |
| RS232 Surge Protector (pins 2 3 and 7) | |
| Surge Suppresser for 1 Outlet SPECIFICATIONS: Surge power handling capability: 59 Joules Clamping Voltage: 395 volts Surge capability: 4500 Amps Device response time: 25 Nanoseconds | |
| Surge Suppresser Strip with 5 European Shuko Outlets SPECIFICATIONS: Electrical Rating: 220VAC, 10 Amps Outputs: 5 outlets Max Surge Voltage: 6 KV Max Surge Dissipation: 50 Joules Max Spike Current:... | |
| Surge Suppresser Strip with 6 Outlets - Metal Case SPECIFICATIONS: Electrical: 125 VAC, 15 Amps Outputs: 6 Max Surge Voltage: 6 KV Max Surge Dissipation: 90 Joules Response Time Less... | |
| Surge Suppresser Strip with 6 Outlets and 12 Foot Cord | |
| Surge Suppresser Strip with 6 Outlets and 15 Foot Cord Specifications Electrical 125 VAC, 15 Amps (1875 Watts) Outputs 6 Max Surge Voltage 6 KV Max Surge Dissipation 360 Joules... | |
| Surge Suppresser Strip with 6 Outlets and 3 Foot Cord with Perpandicular Sockets SPECIFICATIONS: Electrical: 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) Outlets: 6 Max Surge... | |
| Surge Suppresser Strip with 6 Outlets and 3 Foot Cord SPECIFICATIONS: Electrical: 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) Outlets: 6 Max Surge Voltage: 6.5Kv Max... |