Cable Depot Inc. Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| Card Edge 10 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB010-RI. | |
| Card Edge 14 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB014-RI. | |
| Card Edge 16 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB016-RI. | |
| Card Edge 20 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB020-SR. | |
| Card Edge 24 Position Car Phone Connector The pin spacing is .188 inches. The overall width is 2.55 inches. The contacts for this are AMP-61668-1. | |
| Card Edge 24 Position Female Connector .156 inch Spacing | |
| Card Edge 26 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB026-RI. | |
| Card Edge 34 Position Female Connector Kelam This is a KELAM connector. KELAM pins their connectors backwards from normal. When all connectors on a ribbon are KELAM, there is no... | |
| Card Edge 34 Position Female Connector Keyed This connector crimps onto a .05" pitch ribbon cable like the CAB034-RI. The 34 conductor cable is used on internal floppy drive connections. | |
| Card Edge 34 Position Female Connector With Mounting Tabs This is a KELAM connector. KELAM pins their connectors backwards from normal. When all connectors on a ribbon are KELAM, there... | |
| Card Edge 34 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB034-RI. The 34 conductor cable is used on internal floppy drive connections. The... | |
| Card Edge 36 Position Female Connector This is a KELAM connector. KELAM pins their connectors backwards from normal. When all connectors on a ribbon are KELAM, there is no problem. | |
| Card Edge 36 Position Male Connector | |
| Card Edge 40 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB040-RI. | |
| Card Edge 44 Position Female Connector | |
| Card Edge 50 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB050-RI. | |
| Card Edge 60 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB060-RI. | |
| Card Edge 64 Position Female Connector This connector crimps onto a .05" pitch ribbon cable like the CAB064-RI. | |
| Card Edge Small Hood This hood is made for a .32" wide connector varying from 1.75" to 2.75" long (length can be varied by sliding the one half in or... |