Cable Depot Inc. Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
| Product Name | Notes |
|---|---|
| Display Port to DVI Cable 10 feet | |
| Display Port to DVI Cable 15 feet | |
| Display Port to DVI Cable 3 feet | |
| Display Port to DVI Cable 6 feet | |
| DMS-59 to VGA & DVI Y Adapter | |
| DMS59 to DVI-I x 2 Y Adapter This cable works with DMS59 Video ports on cards like ATI, NVIDIA, Radeon, PNY, and Matrox. Some Dell, HP, and Sun computers are... | |
| DMS59 to VGA x 2 Y Adapter | |
| DVI Analog 17 Conductor Male Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable... | |
| DVI Digital 24 Conductor Female Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable... | |
| DVI Digital Dual Link 25 Conductor Male Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a... | |
| DVI Digital Single Link 19 Conductor Male Solder Connector | |
| DVI Digital/Analog 23 Conductor Male Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable... | |
| DVI Digital/Analog 29 Conductor Female Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable... | |
| DVI Digital/Analog 29 Conductor Male Solder Connector DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable... | |
| DVI Hood for 8.5mm Diameter Cable DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over... | |
| DVI Hood for 9.5mm Diameter Cable DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI cable over... | |
| DVI Male to DFP (Digital Flat Panel) CH20M 6 Feet DFP (Digital Flat Panels) are Digital only, this cable will only work to DVI-D or DVI-I ports and won't work... | |
| DVI-A (or DVI-I) Female to DH15M (VGA) Analog Adapter VGA is Analog only, this adapter will only convert VGA to DVI-A. If a DVI-D signal is needed, a VGA to... | |
| DVI-A (or DVI-I) Male to DH15F (VGA) Analog Adapter VGA is Analog only, this adapter will only work to DVI-A or DVI-I ports and won't work to DVI-D. For DVI-D,... | |
| DVI-A (or DVI-I) Male to DH15M (VGA) Analog 10 Feet VGA is Analog only, this cable will only work to DVI-A or DVI-I ports and won't work to DVI-D. For... | |
| DVI-A (or DVI-I) Male to DH15M (VGA) Analog 15 Feet VGA is Analog only, this cable will only work to DVI-A or DVI-I ports and won't work to DVI-D. For... | |
| DVI-A (or DVI-I) Male to DH15M (VGA) Analog 50 Feet | |
| DVI-A (or DVI-I) Male to DH15M (VGA) Analog 6 Feet VGA is Analog only, this cable will only work to DVI-A or DVI-I ports and won't work to DVI-D. For... | |
| DVI-A or DVI-I Analog to 5 BNCs 10' | |
| DVI-A or DVI-I Analog to 5 BNCs 6' | |
| DVI-D Male to DVI-D Female x 2 Splitter | |
| DVI-D Male to Female Dual Link 10 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Female Dual Link 6 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Male Dual Link 10 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Male Dual Link 15 Feet Please Note:Some equipment may not be powerful enough to transmit 15 feet (10 feet would be their limit). This cable is not... | |
| DVI-D Male to Male Dual Link 30 Feet Because DVI is a low power signal, a booster is recommended for use with this cable. For boosters, check our ADP5131 for... | |
| DVI-D Male to Male Dual Link 50 Feet Because DVI is a low power signal, a booster is recommended for use with this cable. For boosters, check our ADP5131 for... | |
| DVI-D Male to Male Dual Link 6 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Male Single Link 10 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Male Single Link 15 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-D Male to Male Single Link 6 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend a DVI... | |
| DVI-I Male to DH15 Female (VGA) Analog and DVI-D Female Splitter Splits a DVI-I port into a VGA and DVI-D Single Link. | |
| DVI-I Male to Female Dual & Analog 6' | |
| DVI-I Male to Male Dual Link & Analog 10 Feet | |
| DVI-I Male to Male Dual Link & Analog 15 Feet | |
| DVI-I Male to Male Dual Link & Analog 6 Feet DVI Notes:Because the Digital signal of DVI is low voltage and noise sensitive, it is not recommended to extend... | |
| DVI-I or DVI-A to 3 RCAs Analog 10 Feet | |
| DVI-I or DVI-A to 5 BNCs Analog 10 Feet | |
| DVI-I or DVI-A to 5 BNCs Analog 15 Feet | |
| DVID Dual Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The... | |
| DVID Single Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The... | |
| Female Adapter Micro HDMI Male to HDMI | |
| HDMI Female to DVI Male Adapter HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI Male to DVI Female Adapter HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 10 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 15 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 25 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 3 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 35 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 50 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| HDMI to DVI Cable 6 Feet HDMI is Single Link Digital only, this cable will only work to DVI-D (Single) or DVI-I (providing only a digital signal) ports and won't... | |
| M1-A(P&D) Male to VGA Female Adapter | |
| M1-D(P&D) Male to DVI-D Female Adapter | |
| M1-D(P&D) Male to HDMI Female Adapter | |
| Micro HDMI Male to HDMI Male Cable 10 feet | |
| Micro HDMI Male to HDMI Male Cable 3 feet | |
| Micro HDMI Male to HDMI Male Cable 6 feet |