Cable Depot Inc. NEW20513

Description
KTI Ethernet™ Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards Provides 5 10/100Mbps switched ports Supports MDI-II uplink port for easy expansion Each port support both 10/100Mbps speed auto-negotiation and auto-sensing Supports 1K MAC addresses Store-and-forward architecture Non-blocking switching Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact design with small footprint Specifications: Port configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat 3, 4, 5 UTP cable (100m max.) 100Base-TX Cat 5 UTP cable (100m max.) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KBytes LEDs * Power status * 100M, Link/Activity, Collision/ Full-Duplex status for each port Environment Temperature: 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimension 116mm x 70mm x 25mm (4.57 x 2.76 x .98 inch) Power +7.5 VDC, 1A
Description
KTI Ethernet™ Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards Provides 5 10/100Mbps switched ports Supports MDI-II uplink port for easy expansion Each port support both 10/100Mbps speed auto-negotiation and auto-sensing Supports 1K MAC addresses Store-and-forward architecture Non-blocking switching Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact design with small footprint Specifications: Port configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat 3, 4, 5 UTP cable (100m max.) 100Base-TX Cat 5 UTP cable (100m max.) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KBytes LEDs * Power status * 100M, Link/Activity, Collision/ Full-Duplex status for each port Environment Temperature: 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimension 116mm x 70mm x 25mm (4.57 x 2.76 x .98 inch) Power +7.5 VDC, 1A

Suppliers

Company
Product
Description
Supplier Links
KTI Ethernet™ Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards Provides 5 10/100Mbps switched ports Supports MDI-II uplink port for easy expansion Each port support both 10/100Mbps speed auto-negotiation and auto-sensing Supports 1K MAC addresses Store-and-forward architecture Non-blocking switching Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact design with small footprint Specifications: Port configuration Auto-negotiation for connection speed and duplex type Connector Shielded RJ45 jack Cables 10Base-T Cat 3, 4, 5 UTP cable (100m max.) 100Base-TX Cat 5 UTP cable (100m max.) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KBytes LEDs * Power status * 100M, Link/Activity, Collision/ Full-Duplex status for each port Environment Temperature: 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimension 116mm x 70mm x 25mm (4.57 x 2.76 x .98 inch) Power +7.5 VDC, 1A

KTI Ethernet™ Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO

Key Features:

  • Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards
  • Provides 5 10/100Mbps switched ports
  • Supports MDI-II uplink port for easy expansion
  • Each port support both 10/100Mbps speed auto-negotiation and auto-sensing
  • Supports 1K MAC addresses
  • Store-and-forward architecture
  • Non-blocking switching
  • Supports full-duplex flow control (IEEE 802.3x)
  • Back-pressure flow control in half-duplex mode
  • Compact design with small footprint

Specifications:

Port configurationAuto-negotiation for connection speed and duplex type
ConnectorShielded RJ45 jack
Cables
10Base-TCat 3, 4, 5 UTP cable (100m max.)
100Base-TXCat 5 UTP cable (100m max.)
Filtering addressUnicast/ Multicast/ Broadcast address: 1K MAC addresses per unit
Filtering rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
Forwarding rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
RAM Buffers128KBytes
LEDs* Power status
* 100M, Link/Activity, Collision/ Full-Duplex status for each port
Environment
Temperature:0 to 40 degrees Centigrade
Relative Humidity:10% to 90% non-condensing
Dimension116mm x 70mm x 25mm (4.57 x 2.76 x .98 inch)
Power+7.5 VDC, 1A
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEW20513
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE416-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details