Cable Depot Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 100' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 12' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 25' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 3' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 50' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 6' | |
| 1 RCA to 1 RCA Blue Python Cable for Hi Resolution Signals 75' | |
| 1/4" Male to 3.5mm Male Mono Audio Cable | |
| 1/4" Male to 3.5mm Male Stereo Audio Cable | |
| 1/4" Male to PHONO Male (RCA) Mono Audio Cable 6' | |
| 1/4" Mono Male to RCA Male Audio Cable 6' | |
| 1/4" Mono w/right Angle Male to Male Coiled Guitar Cable 25' | |
| 1/4" Stereo Headphone Plug Extension Male to Female 6' | |
| 1/4" Stereo Headphone Plug Male to Male 6' | |
| 1/4" Stereo Male to 1/4" Stereo Female Audio Cable 15' | |
| 1/4" Stereo Male to 1/4" Stereo Female Audio Cable 6' | |
| 1/4" Stereo Male to 1/4" Stereo Male Audio Cable 15' | |
| 1/4" Stereo Male to 1/4" Stereo Male Audio Cable 6' | |
| 1/4" Stereo Phone Plug Splitter Male to 2xFemale 6 inch This cable allows you to connect two stereo devices into one stereo jack. The two wires are red and white... | |
| 10 Gauge 2 Conductor Clear Speaker Wire Ultra-flexible High Definition Speaker Cable Conductors: 99.9% Pure bare copper Stranding: 7 cords in a parallel rope lay - each cord contains 37... | |
| 12 Gauge 2 Conductor Clear Speaker Wire Ultra-flexible High Definition Speaker Cable Conductors: 99.9% Pure bare copper Stranding: 7 cords in a parallel rope lay - each cord contains 23... | |
| 12 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0185" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum... | |
| 14 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure bare copper - 1 tinned / 1 bare Stranding: 41 strands of .23mm Jacket: Clear PVC... | |
| 14 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0147" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded... | |
| 14 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0147" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum... | |
| 16 AWG Speaker wire with Banana Plugs 6' | |
| 16 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure bare copper - 1 tinned / 1 bare Stranding: 24 strands of .23mm Jacket: Clear PVC... | |
| 16 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded... | |
| 16 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum... | |
| 18 AWG Speaker wire pair with RCA Females (Black & Red) 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red... | |
| 18 AWG Speaker wire pair with RCA Females (Black & Red) 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red... | |
| 18 AWG Speaker wire pair with RCA Male (Black & Red) to 2 pair Banana Plugs 6' | |
| 18 AWG Speaker wire pair with RCA Males (Black & Red) 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red... | |
| 18 AWG Speaker wire pair with RCA Males (Black & Red) 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red... | |
| 18 AWG Speaker wire with RCA Female Black adapter 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Female Black adapter 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Female Red adapter 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Female Red adapter 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Male Black adapter 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Male Black cable 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Male Black to 1 pair Banana Plugs 6' | |
| 18 AWG Speaker wire with RCA Male Red adapter 1' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Male Red cable 6' We also have the following RCA to Speaker cables; Single connector w/ Black shell Single connector w/ Red shell Dual... | |
| 18 AWG Speaker wire with RCA Male Red to 1 pair Banana Plugs 6' | |
| 18 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure copper - 1 tinned / 1 bare Stranding: 15 strands of .23mm Jacket: Clear PVC OD:... | |
| 18 Gauge 2 Conductor Shielded Plenum Speaker Wire Plenum Speaker Cable Conductors: Bare Copper Stranding: 7 strands of .0152" Jacket: Low Smoke PVC Shield: Aluminum Mylar Drain: 24 Gauge stranded... | |
| 18 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 19 strands of .0117" Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield: Aluminum... | |
| 2 RCA Male to 2 RCA Female Audio Cable 3' | |
| 2 RCA Male to 2 RCA Female Audio Cable 6' | |
| 2 RCA to 2 RCA Audio Cable 12' | |
| 2 RCA to 2 RCA Audio Cable 15' | |
| 2 RCA to 2 RCA Audio Cable 20' | |
| 2 RCA to 2 RCA Audio Cable 25' | |
| 2 RCA to 2 RCA Audio Cable 3' | |
| 2 RCA to 2 RCA Audio Cable 50' | |
| 2 RCA to 2 RCA Audio Cable 6' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 100' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 12' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 25' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 3' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 50' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 6' | |
| 2 RCA to 2 RCA Blue Python Cable for Hi Resolution Signals 75' | |
| 20 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure copper - 1 tinned / 1 bare Stranding: 10 strands of .23mm Jacket: Clear PVC OD:... | |
| 20 Gauge 2 Conductor Non-shielded Cable | |
| 20 Gauge 2 Conductor Shielded Plenum Speaker Wire Priced by the foot | |
| 20 Gauge 2 Conductor Shielded Speaker Wire Speaker Cable Conductors: Bare Copper Stranding: 7 strands of 28 gauge Jacket: Gray PVC - Sun Resistant CMX indoor/outdoor type CMG FT4 Shield:... | |
| 22 Gauge 2 Conductor Clear Speaker Wire | |
| 22 Gauge 2 Conductor Microphone Cable This wire was made specifically for long distance microphone cable. The connectors typically used on this wire are XLR03M and/or XLR03F. COLOR CODE; Red... | |
| 24 Gauge 2 Conductor Clear Speaker Wire High Definition Speaker Cable Conductors: 99.9% Pure copper - 1 tinned / 1 bare Stranding: 7 strands of .18mm Jacket: Clear PVC OD:... | |
| 26 Gauge 5 Conductor Shielded Silver Satin Cable This silver satin wire is used for phone and some serial connections. It contains a shield and a drain wire that will... | |
| 26 Gauge 9 Conductor Shielded Silver Satin Cable This silver satin wire is used for phone and some serial connections. It contains a shield and a drain wire that will... | |
| 28 Gauge 10 Conductor Modular Cable This silver satin wire is used for phone and some serial connections. The connector typically used on this wire is MP10M. COLOR CODE; White... | |
| 28 Gauge 4 Conductor Silver Satin Cable This silver satin wire is used for phone and some serial connections. The connectors typically used on this wire are MP04M-SM and/or MP04M. | |
| 28 Gauge 6 Conductor Silver Satin Cable This silver satin wire is used for phone and some serial connections. The connectors typically used on this wire are MP06M and/or MP08M. | |
| 28 Gauge 7 Conductor Shielded Silver Satin Cable This silver satin wire is used for phone and some serial connections. It contains a shield and a drain wire that will... | |
| 28 Gauge 8 Conductor Silver Satin Cable This silver satin wire is used for phone and some serial connections. The connectors typically used on this wire are MP08M and/or MP10M. | |
| 3 Pin XLR Female to 1/4" Phone Male Balanced (3 pole on Phone Plug) 10 feet | |
| 3 Pin XLR Female to 1/4" Phone Male Balanced (3 pole on Phone Plug) 20 feet | |
| 3 Pin XLR Female to 1/4" Phone Male Balanced (3 pole on Phone Plug) Adapter | |
| 3 Pin XLR Female to 1/4" Phone Male Unbalanced (2 pole on Phone Plug) 20 feet | |
| 3 Pin XLR Female to 1/4" Phone Male Unbalanced (2 pole on Phone Plug) 60 feet | |
| 3 Pin XLR Female to 1/4" Phone Male Unbalanced (2 pole on Phone Plug) Adapter | |
| 3 Pin XLR Female to Female Adapter | |
| 3 Pin XLR Male to 1/4" Phone Male Unbalanced (2 pole on Phone Plug) Adapter | |
| 3 Pin XLR Male to 1/4" Phono Male Balanced (3 pole on Phone Plug) Adapter | |
| 3 Pin XLR Male to Female 10 feet | |
| 3 Pin XLR Male to Female 100 feet | |
| 3 Pin XLR Male to Female 15 feet Our L7211-06 (XLR Male to Male) and L7212 (XLR Female to Female) are wired for "Balanced". They will also work on "UnBalanced". | |
| 3 Pin XLR Male to Female 20 feet Our L7211-06 (XLR Male to Male) and L7212 (XLR Female to Female) are wired for "Balanced". They will also work on "UnBalanced". | |
| 3 Pin XLR Male to Female 25 feet Our L7211-06 (XLR Male to Male) and L7212 (XLR Female to Female) are wired for "Balanced". They will also work on "UnBalanced". | |
| 3 Pin XLR Male to Female 35 feet | |
| 3 Pin XLR Male to Female 50 feet | |
| 3 Pin XLR Male to Female 6 feet | |
| 3 Pin XLR Male to Female 60 feet | |
| 3 Pin XLR Male to Female 75 feet | |
| 3 Pin XLR Male to Male Adapter | |
| 3 Pin XLR Male to Male Cable 10 feet Our L7211 (XLR Male to Male) and L7212-06 (XLR Female to Female) are wired for "Balanced". They will also work on... | |
| 3 Pin XLR Male to Male Cable 100 feet | |
| 3 Pin XLR Male to Male Cable 15 feet Our L7211 (XLR Male to Male) and L7212-06 (XLR Female to Female) are wired for "Balanced". They will also work on... | |
| 3 Pin XLR Male to Male Cable 20 feet Our L7211 (XLR Male to Male) and L7212-06 (XLR Female to Female) are wired for "Balanced". They will also work on... | |
| 3 Pin XLR Male to Male Cable 25 feet Our L7211 (XLR Male to Male) and L7212-06 (XLR Female to Female) are wired for "Balanced". They will also work on... | |
| 3 Pin XLR Male to Male Cable 35 feet | |
| 3 Pin XLR Male to Male Cable 50 feet | |
| 3 Pin XLR Male to Male Cable 6 feet Our L7211 (XLR Male to Male) and L7212-06 (XLR Female to Female) are wired for "Balanced". They will also work on... | |
| 3 Pin XLR Male to Male Cable 75 feet | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 100' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 12' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 25' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 3' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 50' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 6' | |
| 3 RCA to 3 RCA Blue Python Cable for Hi Resolution Signals 75' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 100' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 12' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 25' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 3' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 50' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 6' | |
| 3 RCA to 3 RCA Red Green Blue Hi Resolution Video 75' | |
| 3.5mm Mono Male to RCA Male 6' | |
| 3.5mm Stereo Coiled Extension Cable 10' | |
| 3.5mm Stereo Coiled Extension Cable 25' | |
| 3.5mm Stereo Extension Cable 100' | |
| 3.5mm Stereo Extension Cable 12' | |
| 3.5mm Stereo Extension Cable 25' | |
| 3.5mm Stereo Extension Cable 50' | |
| 3.5mm Stereo Extension Cable 6' | |
| 3.5mm Stereo Extension Cable 75' | |
| 3.5mm Stereo Female to 2 RCA Male Connectors 6 feet | |
| 3.5mm Stereo Female to 2 RCA Male Connectors 6 inch | |
| 3.5mm Stereo Male to 2 RCA Female Connectors 6in | |
| 3.5mm Stereo Male to 2 RCA Male Connectors 12' | |
| 3.5mm Stereo Male to 2 RCA Male Connectors 6' | |
| 3.5mm Stereo Male to Male Cable 1' | |
| 3.5mm Stereo Male to Male Cable 100' | |
| 3.5mm Stereo Male to Male Cable 12' | |
| 3.5mm Stereo Male to Male Cable 2' | |
| 3.5mm Stereo Male to Male Cable 25' | |
| 3.5mm Stereo Male to Male Cable 50' | |
| 3.5mm Stereo Male to Male Cable 6' | |
| 3.5mm Stereo Splitter one Male to two Females 6in This cable allows you to connect two stereo devices into one stereo jack. The two wires are red and white but... | |
| 3.5mm Video & Audio Camcorder / Sony Notebook Cable 12' This cable works with stereo camcorders that have a 3.5mm jack. It also works with the Sony Vaio notebook computer. | |
| 3.5mm Video & Audio Camcorder / Sony Notebook Cable 6' This cable works with stereo camcorders that have a 3.5mm jack. It also works with the Sony Vaio notebook computer. | |
| 3.5mm Video & Stereo Audio Male to Male Cable 12' | |
| 3.5mm Video & Stereo Audio Male to Male Cable 6' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 100' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 12' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 25' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 3' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 50' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 6' | |
| 5 RCA to 5 RCA Red Green Blue Stereo Audio Hi Resolution Video 75' | |
| Audio MPC 4 Pin Y Cable for 2 CD-ROMs to 1 Sound Card Audio | |
| Coiled Phone Handset Cord 15' | |
| Coiled Phone Handset Cord 25' | |
| Coiled Phone Handset Cord 7' | |
| Coiled Phone Handset Cord Black 12' | |
| Coiled Phone Handset Cord Black 15' | |
| Coiled Phone Handset Cord Dark 12' | |
| Coiled Phone Handset Cord Dark 7' | |
| Coiled Phone Handset Cord Gray 7' | |
| Coiled Phone Handset Cord Ivory 25' | |
| Coiled Phone Handset Cord Red 9' | |
| Coiled Phone Handset Cord White 25' | |
| Coiled Phone Handset Cord White 7' | |
| DEC MMJ Crossed Cable 7' | |
| DEC MMJ Straight Through Cable 7' | |
| Media Vision to Mitsubishi Cable for CD-ROM Audio | |
| Media Vision to NEC Cable for CD-ROM Audio | |
| Media Vision to Panasonic Cable for CD-ROM Audio | |
| Midiland 8200 Speaker to Sound Card 9 pin Male to 6xPhono Female 6' | |
| MMJ to RJ45 Crossed Cable 7' | |
| MMJ to RJ45 Straight Cable 7' | |
| MPC 4 Pin to MPC 4 Pin Cable for CD-ROM Audio | |
| MPC 4 Pin to Toshiba 3 Pin Cable for CD-ROM Audio | |
| Multi-Media Cable for Sound Card MIDI Port DB15 Male to two 5 pin Din Connectors | |
| PC Keyboard Extension Cable 15' | |
| PC Keyboard Extension Cable 6' | |
| RCA Jack to 2 RCA Plugs Audio Cable 6 inch | |
| RCA Plug to 2 RCA Jacks Audio Cable 6 inch | |
| RCA to RCA Audio Cable 10' This cable works for audio line level signals but is not recommend for Video, see L(M)7361 for a composite video coax cable. | |
| RCA to RCA Audio Cable 6' This cable works for audio line level signals but is not recommend for Video, see L(M)7361 for a composite video coax cable. | |
| RCA to RCA S/PDIF Digital Audio Cable 12' | |
| RCA to RCA S/PDIF Digital Audio Cable 6' | |
| RJ11 2 Pair Modular Crossed Cable (For use with telephones and Modems) 7' | |
| RJ11 2 Pair Modular Straight Cable 7' | |
| RJ11 3 Pair Modular Crossed Cable (For use with telephones and Modems) 7' | |
| RJ11 3 Pair Modular Straight Cable 7' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems) 100' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems) 14' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems) 25' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems) 7' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems)50' | |
| RJ11 4 Conductor Flat Crossed Cable (For use with telephones and Modems)75' | |
| RJ11 4 Conductor Flat Straight Cable 7' | |
| RJ11 6 Conductor Flat Straight Cable 7' | |
| RJ11 Male to Female phone cord extension Straight Cable 50' | |
| RJ11 to RJ45 4 Conductor Crossed Cable 7' | |
| RJ11 to RJ45 4 Conductor Straight Cable 7' | |
| RJ11 to RJ45 6 Conductor Crossed Cable 7' | |
| RJ11 to RJ45 6 Conductor Straight Cable 7' | |
| RJ45 10 Conductor Flat Crossed Cable 7' | |
| RJ45 10 Conductor Flat Straight Cable 7' | |
| RJ45 4 Pair Modular Crossed Cable 7' | |
| RJ45 5 Pair Modular Crossed Cable 7' | |
| RJ45 5 Pair Modular Straight Cable 7' | |
| RJ45 8 Conductor Flat Crossed Cable 7' | |
| RJ45 8 Conductor Flat Straight Cable 15' | |
| RJ45 8 Conductor Flat Straight Cable 7' | |
| RJ45 to RJ45 T1 Cable 7' This cable is wired to keep the signals straight through, for a crossed cable, see L0581. | |
| RJ45 to RJ45 T1 Crossed Cable 7' This cable is wired to cross the Transmit and Receive signals. For a straight cable, see L0580. | |
| Sound Blaster and Media Vision to Sony Cable for CD-ROM Audio | |
| Sound Blaster to Mitsumi Cable for CD-ROM Audio | |
| Sound Blaster to NEC 4XI and Sony 55E Cable for CD-ROM Audio | |
| Sound Blaster to NEC Cable for CD-ROM Audio | |
| Sound Blaster to Panasonic Cable for CD-ROM Audio | |
| Sound Blaster to Teac Cable for CD-ROM Audio | |
| SPDIF Internal CD-ROM Digital Audio Cable 22 inch | |
| Speakon Male to Speakon Male Audio Cable 15' | |
| Speakon Male to Speakon Male Audio Cable 25' | |
| Speakon Male to Speakon Male Audio Cable 6' | |
| Stereo VCR Audio and Video RCA Cable 12' | |
| Stereo VCR Audio and Video RCA Cable 6' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 12' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 18' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 25' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 3' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 50' | |
| Stereo VCR Audio and Video RCA Cable with Gold Connectors 6' | |
| Telco 25 Pair Female to Female Cable 7' | |
| Telco 25 Pair Male to Female Cable 7' | |
| Telco 25 Pair Male to Male Cable 7' | |
| Telco Female to 12 RJ45 10 Base T Hydra Cable 3' | |
| Telco Female To 6 RJ45 568B Hydra Cable 3' | |
| Telco Male To 12 RJ45 10 Base T Hydra Cable 3' | |
| Telco Male To 6 RJ45 568B Hydra Cable 3' | |
| Uncoiled Phone Handset Cord 7' | |
| Universal Cable for CD-ROM Audio | |
| Universal MPC Cable for CD-ROM Audio |