Cable Depot Inc. NEX20813A

Description
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as general ports or Uplink ports and can be simply plugged into a server, a hub or a switch, using straight cable or crossover cable. The 8-port 10/100M Fast Ethernet Switch provides you with a low-cost, easy-to-use, high-performance, seamless and standard upgrade to improve your old network to a 100Mbps network. It will boost your network performance up to full duplex data transfer. Its wire-speed switching that forwards packets can be as fast as the speed that your network delivers those packets to them. Standards and Protocols: IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP Basic Function: Wire-speed Performance MAC Address Auto-Learning and Auto-aging IEEE802.3x flow control for Full-Duplex Mode and backpressure for Half-Duplex Mode Backbound Bandwidth: 1.6Gbps MAC Address Table: 1k Forwarding Rate: 10BASE-T: 14880pps/port 100BASE-TX: 148800pps/port Transmission Method: Store-and-Forward Ports: 8 10/100Mbps Auto-Negotiation RJ45 ports (Auto MDI/MDIX) Network Media: 10Base-T: UTP category 3, 4, 5 cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) 100Base-Tx: UTP category 5, 5e cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) LED Indicators: Power, Link/Act (1, 2, 3, 4, 5) Safety & Emission: FCC, CE Dimensions (W*D*H): 5.5*3.4*1.1 in. (140*87*27.5 mm) Environment: Operating Temperature: 0C~40C (32F~104F) Storage Temperature: -40C~70C (-40¢K~158F) Operating Humidity: 10%~90% non-condensing Storage Humidity: 5%~90% non-condensing Power: External Power Adapter
Description
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as general ports or Uplink ports and can be simply plugged into a server, a hub or a switch, using straight cable or crossover cable. The 8-port 10/100M Fast Ethernet Switch provides you with a low-cost, easy-to-use, high-performance, seamless and standard upgrade to improve your old network to a 100Mbps network. It will boost your network performance up to full duplex data transfer. Its wire-speed switching that forwards packets can be as fast as the speed that your network delivers those packets to them. Standards and Protocols: IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP Basic Function: Wire-speed Performance MAC Address Auto-Learning and Auto-aging IEEE802.3x flow control for Full-Duplex Mode and backpressure for Half-Duplex Mode Backbound Bandwidth: 1.6Gbps MAC Address Table: 1k Forwarding Rate: 10BASE-T: 14880pps/port 100BASE-TX: 148800pps/port Transmission Method: Store-and-Forward Ports: 8 10/100Mbps Auto-Negotiation RJ45 ports (Auto MDI/MDIX) Network Media: 10Base-T: UTP category 3, 4, 5 cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) 100Base-Tx: UTP category 5, 5e cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) LED Indicators: Power, Link/Act (1, 2, 3, 4, 5) Safety & Emission: FCC, CE Dimensions (W*D*H): 5.5*3.4*1.1 in. (140*87*27.5 mm) Environment: Operating Temperature: 0C~40C (32F~104F) Storage Temperature: -40C~70C (-40¢K~158F) Operating Humidity: 10%~90% non-condensing Storage Humidity: 5%~90% non-condensing Power: External Power Adapter

Suppliers

Company
Product
Description
Supplier Links
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as general ports or Uplink ports and can be simply plugged into a server, a hub or a switch, using straight cable or crossover cable. The 8-port 10/100M Fast Ethernet Switch provides you with a low-cost, easy-to-use, high-performance, seamless and standard upgrade to improve your old network to a 100Mbps network. It will boost your network performance up to full duplex data transfer. Its wire-speed switching that forwards packets can be as fast as the speed that your network delivers those packets to them. Standards and Protocols: IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP Basic Function: Wire-speed Performance MAC Address Auto-Learning and Auto-aging IEEE802.3x flow control for Full-Duplex Mode and backpressure for Half-Duplex Mode Backbound Bandwidth: 1.6Gbps MAC Address Table: 1k Forwarding Rate: 10BASE-T: 14880pps/port 100BASE-TX: 148800pps/port Transmission Method: Store-and-Forward Ports: 8 10/100Mbps Auto-Negotiation RJ45 ports (Auto MDI/MDIX) Network Media: 10Base-T: UTP category 3, 4, 5 cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) 100Base-Tx: UTP category 5, 5e cable (maximum 100m) EIA/TIA-568 100U STP (maximum 100m) LED Indicators: Power, Link/Act (1, 2, 3, 4, 5) Safety & Emission: FCC, CE Dimensions (W*D*H): 5.5*3.4*1.1 in. (140*87*27.5 mm) Environment: Operating Temperature: 0C~40C (32F~104F) Storage Temperature: -40C~70C (-40¢K~158F) Operating Humidity: 10%~90% non-condensing Storage Humidity: 5%~90% non-condensing Power: External Power Adapter

Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports

Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can be used as general ports or Uplink ports and can be simply plugged into a server, a hub or a switch, using straight cable or crossover cable.
The 8-port 10/100M Fast Ethernet Switch provides you with a low-cost, easy-to-use, high-performance, seamless and standard upgrade to improve your old network to a 100Mbps network. It will boost your network performance up to full duplex data transfer. Its wire-speed switching that forwards packets can be as fast as the speed that your network delivers those packets to them.

  • Standards and Protocols: IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP
  • Basic Function:
    • Wire-speed Performance
    • MAC Address Auto-Learning and Auto-aging
    • IEEE802.3x flow control for Full-Duplex Mode and backpressure for Half-Duplex Mode
  • Backbound Bandwidth: 1.6Gbps
  • MAC Address Table: 1k
  • Forwarding Rate:
    • 10BASE-T: 14880pps/port
    • 100BASE-TX: 148800pps/port
  • Transmission Method: Store-and-Forward
  • Ports: 8 10/100Mbps Auto-Negotiation RJ45 ports (Auto MDI/MDIX)
  • Network Media:
    • 10Base-T: UTP category 3, 4, 5 cable (maximum 100m)
    • EIA/TIA-568 100U STP (maximum 100m)
    • 100Base-Tx: UTP category 5, 5e cable (maximum 100m)
    • EIA/TIA-568 100U STP (maximum 100m)
  • LED Indicators: Power, Link/Act (1, 2, 3, 4, 5)
  • Safety & Emission: FCC, CE
  • Dimensions (W*D*H): 5.5*3.4*1.1 in. (140*87*27.5 mm)
  • Environment:
    • Operating Temperature: 0C~40C (32F~104F)
    • Storage Temperature: -40C~70C (-40¢K~158F)
    • Operating Humidity: 10%~90% non-condensing
    • Storage Humidity: 5%~90% non-condensing
  • Power: External Power Adapter
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEX20813A
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1000 Gbps
View Details