Cable Depot Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Crimp Tool for RG58 RG59 and RG62 BNC Connectors | |
| Crimp Tool for RJ11 and RJ45 Connectors | |
| Crimp Tool for RJ22 and RJ11 Connectors | |
| Crimp Tool for RJ45 and DEC MMJ Connectors | |
| CrimpMaster Die for Amp BNC and TNC Connectors Works with AMP Combo RG-58 and RG-59/62 dual Crimp BNC/TNC connectors. Ferrul crimp sizes are .208 (5.29 mm), .240 (6.10 mm), and... | |
| CrimpMaster Die for Amp Fiber SMA and SMB Connectors AMP Optimate Fiber-Optic SMA or SFR type connectors (Round .195 (4.95 mm), .165 (4.19mm), and .138 (3.51 mm)). The Crimpmaster handle... | |
| CrimpMaster Die for Amp RJ11 Connectors Works with AMP RJ-11 two, four or six position modular plugs. For non-AMP connectors, use IDL30-556. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Amp RJ4508 Connectors Works with AMP RJ-45 8 position connectors. For non-AMP connectors, use IDL30-559. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for AMP Thinnet Connectors Works with AMP Thinwire Dual Crimp BNC Coax Connectors ("O", .202 (5.13 mm), .042 (1.07 mm) box center pin). The Crimpmaster handle is part... | |
| CrimpMaster Die for BNC TNC and Mini-UHF Connectors Works with Mini UHF and BNC/TNC 5 cavity (Hex, .052 (1.32 mm), .068 (1.73 mm), .1 (2.54 mm), .213 (5.41 mm), and... | |
| CrimpMaster Die for Cambridge RG58 and RG59 Connectors Works with Cambridge CP-88, CP-89 BNC/TNC coax connectors with RG-58, RG-59/62 AU cables (Hex 0.305 (7.75 mm), .068 (1.73 mm), .228 (5.79... | |
| CrimpMaster Die for DEC MMJ RJ1106 Connectors Works with RJ-11 DEC MMJ (offset release tab) 6 pin modular connector. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Fiber SMA and SMB Connectors Works with Fiber-Optic SMA, SMB or SFR connectors (Hex .151 (3.84 mm), .178 (4.52 mm), and .213 (5.41 mm)). The Crimpmaster handle... | |
| CrimpMaster Die for Insulated Terminals 10 to 22 Gauge Works with 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)) insulated terminals/color coded nests. The Crimpmaster handle... | |
| CrimpMaster Die for Insulated Terminals 16 to 26 Gauge Works with 16-26 AWG (.000198 in2 - .00203 in2 (.128 mm2 - 1.31 mm2)) rings, spades and butt splices. The Crimpmaster... | |
| CrimpMaster Die for N-Type RG8 and RG11 Connectors Works with N-Series and RG-8/11 Connectors (Hex, .429 (10.9 mm), .1 (2.54 mm), and .08 (2.03 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for Non-insulated Terminals 8 to 22 Gauge Works with 22-8 AWG (.000465 in2 - .0124 in2 (.3 mm2- 8 mm2)) non-insulated terminals. The Crimpmaster handle is part number... | |
| CrimpMaster Die for Open Barrel 12 to 22 Gauge Terminals Works with 22 - 12 AWG (.000502 in2 - .00513 in2 (.324 mm2 - 3.31 mm2)) Non Insulated Open Barrel... | |
| CrimpMaster Die for RG174 and Mini RG59 Works with RG-174, Mini 59 BNC/TNC Connectors (Hex, .178 (4.52 mm), .128 (3.25 mm), and .068 (1.73 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for RG174 RG59 and Belden 8218 Works with RG-58, RG-174 and RG-8218 for both 50 and 75 ohm cables (Hex .213 (5.41 mm), .178 (4.52 mm), .068 (1.73mm),... | |
| CrimpMaster Die for RG58 RG59 and RG62 Plenum Works with Plenum and Teflon RG-58 and RG-59 Cables (Hex, .213 (5.41 mm), .19 (4.83 mm), .068 (1.73 mm), and .042 (1,07... | |
| CrimpMaster Die for RG58 RG59 and RG62 Works with RG-58, RG-59/62, BNC/TNC Coax Connectors (Hex, .255 (6.48 mm), .213 (5.41 mm), and .068 (1.73 mm)). The Crimpmaster handle is part... | |
| CrimpMaster Die for RG6 RG174 and Belden 8281 Works with RG-6, RG-174, Belden 8281 or similar cables. Hex crips are .324 (8.23 mm), .178 (4.52 mm) and .068 (1.73mm). The... | |
| CrimpMaster Die for RG6 RG59 and Belden 8281 Works with RG-59, RG-6, and 8281 50 and 75 OHM cables (Hex, .324 (8.23 mm), .255 (6.48 mm), .068 (1.73 mm), and... | |
| CrimpMaster Die for RG6 RG59 and CATV Connectors Works with RG-59, RG-6 F-type CATV Connectors (Hex, .350 (8.89 mm), .32 (8.13 mm), and .255 (6.48 mm)). The Crimpmaster handle is... | |
| CrimpMaster Die for RJ11 Connectors Works with non-AMP RJ11 connectors (2, 4 or 6 position. Doesn't work with RJ22 handset connectors (skinny 4 pin). We don't have a Crimpmaster die... | |
| CrimpMaster Die for RJ4508 Connectors Works with non-AMP RJ-45 eight position, keyed or not keyed. For AMP connectors, use IDL30-560. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for RJ4510 Connectors For RJ-45 ten position modular plugs. The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Die for Thin Barrel Insulated Terminals Works with Fully Insulated quick disconnect terminals with thinner wire barrels 22-10 AWG (.000502 in2 - .00816 in2 (.324 mm2 - 5.261 mm2)). | |
| CrimpMaster Die for Twinax Connectors Works with Twinax connectors, pin crimp is .075 (1.9mm), Hex crimp is .429 (10.9mm). The Crimpmaster handle is part number IDL30-506. | |
| CrimpMaster Ratchet Frame Features Provides good and consistent crimp every time Dies (sold separately) change quickly and easily with a screwdriver Interchangeable dies provide versatility in a single tool Click... |