Cable Depot Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Converter and Case that Connects a SATA 2.5 inch Drive to a USB 2.0 Port (Drive not included) Features Compliant with Gen 1i, and Gen 1m of Serial ATA II... | |
| Converter and Case that Connects a SATA 3.5 inch Drive to a USB port (Drive not included) Features Supports standard 3.5-inch high capacity HDD up to 400-500G. Connects a 3.5-inch... | |
| Converter and Case that Connects an IDE 5.25 inch Hard Drive to a USB 2.0 Port (Drive not included) Comes with a 50W power supply, converts from USB to IDE. | |
| Economy USB to PS2 Keyboard and Mouse Features Compliant with USB HID Specifications. USB Bus Powered. Fully compliant with PS/2 keyboard/mouse. Supports USB and PS/2 Plug and Play. Also supports... | |
| USB 2.0 Display Adapter for VGA or DVI-I Hi Resolution This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB... | |
| USB 2.0 Display Adapter for VGA or DVI-I This USB Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 2.0 port. | |
| USB 2.0 to 2.5" HDD Enclosure (Drive not included) Features: Fully compliant with USB 2.0 and 1.1 Interface: 44-pin ATA/ATAPI to USB Data Transfer Rate: USB 1.1 OHCI 1.5Mbps, 12Mbps; | |
| USB 2.0 to 3.5 inch SATA/SATA-2 HDD Enclosure Aluminum Features Supports USB 2.0/1.1 interface with data transfer rates up to 480Mbps. Suitable for 3.5" SATA Hard Disk (hard drive not... | |
| USB 2.0 to IDE and SATA for 2.5" 3.5" and 5.25" drives FEATURES 3 in 1 SATA/IDE To USB 2.0 Adapter Supports all 2.5" / 3.5" / 5.25" SATA/IDE Drives... | |
| USB 2.0 to IDE External Converter without case Features : USB2.0 interface, 480Mbs high speed data transfer rate, 52x CD-ROM supported Hard-disk, CD-ROM, DVD-ROM, CD-RW, Combo device, DVD-RW supported Plug... | |
| USB to Audio Adapter 5.1 Channel Description: Converts your PC into a home theater system via USB. Introduction: The USB 5.1 Channel Audio Adapter that provides an amazing audio accessory... | |
| USB to DB15 Game Port Adapter | |
| USB to DB25F IEEE 1284 Converter with 40 inch Cable Introduction Bi-directional parallel interface communication Fully compatible with all parallel printers USB Rev. 1.1/2.0 compliant Supports IEEE1284 interface Plug &... | |
| USB to Ethernet 10/100BaseT Adapter Features Compliant with USB 2.0 and USB 1.1 specifications Compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards Supports both full-duplex and half-duplex operations. Supports... | |
| USB to Ethernet 10/100BaseT Adapter Introduction: The USB 2.0 Ethernet™ 10/100 adapter performs good PnP connection of PC peripherals "out-side the box" and mark a significant advance in desktop cable... | |
| USB to IEEE 1284 Converter with 6 foot Cable Features USB specification revision 1.1 compliant. Bi-directional communication between PC and printer. USB Speed (12Mbps) with bus powered. System Requirement IBM™ | |
| USB to MIDI Converter Cable Easy to use, simply connect the USB A (male) into the back of your computer and Connect the round plug labeled "out" to the port... | |
| USB to PS2 Keyboard and Mouse Features Specs Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives,... | |
| USB to RS232 Serial Converter System Requirement : IBM PC 486DX4-100MHz or higher Available USB port Windows 98, Windows 2000 & Windows XP Features : USB Rev.1.1 compliant Supports RS-232... | |
| USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a... | |
| USB to RS422 Converter with 6 foot Cable Chipset = FTDI Interface: RS422 Data Speed: 3Mpbs Min Upstream: USB Type A Terminals: 1 for Shield, 2 for TXD, 2 for... | |
| USB to RS485 Converter with 6 foot Cable Chipset = FTDI Interface: RS485 Data Speed: 3Mpbs Min Upstream: USB Type A Terminals: 1 for Shield, 2 for TXD, 2 for... | |
| Video (VCR, Camcorder, or other composite video) to USB for display on PC screen and capturing Specifications: Transfer your precious memories on tapes to DVD. With the Video Creator, anyone... |