Cable Depot Inc. Datasheets for Scan and Video Converters
Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters.
Scan and Video Converters: Learn more
| Product Name | Notes |
|---|---|
| Adapt any standard VGA monitor to accept a Composite Sync (for SUN Workstations) This adapter is designed to split the Composite sync so that a workstation that only has the... | |
| Adapt any standard VGA monitor to accept a Sync on Green signal. Signal Inputs: Green Video Input pin 2 Range: -0.3 to +0.7V AC Coupled RS-343 Standard 200MHz Bandwidth 75... | |
| AGP Customized video card for fixed frequency monitors with 8-Meg Buffer This AGP card is for monitors that don't have the multi-sync capabilities. The card can be customized to fit... | |
| Composite video or SVHS plus Stereo Audio 4 in 1 out switch with RF modulator This box has two outputs on it, one is a not modulated output and the... | |
| Composite video or SVHS plus Stereo Audio to modulated TV signal This allows you to use a DVD player, game system, camcorder, or any other composite video source on a... | |
| DVI to Component Video adapter This item doesn't work with all video cards, it's designed to work with the ATI Radeon Card to convert to Component Video (RGB). Works with... | |
| HDMI to Composite (NTSC) Converter Digital to analog video and audio scaler. Features; HDMI v1.3 compliant Converts the following HDMI formats; 480i, 480p, 576p, 720p, 1080i, and 1080p. Output is... | |
| VGA Sync Converter Converts a VGA Signal to Composite or Sync on Green The Sync Converter adapter will convert your standard VGA signal to both composite and sync on green... | |
| VGA to HDTV Converter Converts VGA to High Definition TV This product works exclusively with HDTV's only. The ADP5104 to HDTV is a desktop VGA to component (Y.Pb.Pr) converter recommended... | |
| Video (Composite & SVHS) to VGA Converter The ADP5127 is a Video-to-VGA converter that allows you to connect any composite or S-video source for display on any VGA monitor with... | |
| Wireless Composite Video & Audio Transmitter & Receiver Features Transmitter frequencies: 2.411 GHz, 2.431 GHz, 2.451 GHz and 2.471 GHz (channels selected by switch). A/V Modulation: FM RF Power: 1... |