Cable Depot Inc. NEW22413

Description
KTI Ethernet™ Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection Supports full/half-duplex transfer mode for 10/100Mbps Wire speed reception and transmission Store-and-Forward switching method Self learning for active MAC addresses up to 4K entries Supports IEEE 802.3x flow control for full-duplex mode and backpressure flow control for half-duplex mode Specifications: Standards IEEE 802.3 10 Base-T, IEEE 802.3u 100Base-TX Cables 10Base-T Cat 3, 4, 5 or higher (100 Meters Max.) 100Base-TX Cat 5, 5e or higher (100 Meters max.) Network Data Transfer Rate Ethernet 10Mbps (Half-duplex) 20Mbps (Full-duplex) Fast Ethernet 100Mbps (Half-duplex) 200Mbps (Full-duplex) MAC Address Table 8K entries LEDs Per Unit:Power Per Port:Link/ACT, 100M Environment Operating Temperature: 0 to 40 degrees Celcius Storage Temperature: -10 to 70 degrees Celcius Relative Humidity: 10% to 90% non-condensing Power 100-240VAC, 50-60Hz Power Consumption 6.4 watts (max) Approval FCC Class A, CE mark Class A
Description
KTI Ethernet™ Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection Supports full/half-duplex transfer mode for 10/100Mbps Wire speed reception and transmission Store-and-Forward switching method Self learning for active MAC addresses up to 4K entries Supports IEEE 802.3x flow control for full-duplex mode and backpressure flow control for half-duplex mode Specifications: Standards IEEE 802.3 10 Base-T, IEEE 802.3u 100Base-TX Cables 10Base-T Cat 3, 4, 5 or higher (100 Meters Max.) 100Base-TX Cat 5, 5e or higher (100 Meters max.) Network Data Transfer Rate Ethernet 10Mbps (Half-duplex) 20Mbps (Full-duplex) Fast Ethernet 100Mbps (Half-duplex) 200Mbps (Full-duplex) MAC Address Table 8K entries LEDs Per Unit:Power Per Port:Link/ACT, 100M Environment Operating Temperature: 0 to 40 degrees Celcius Storage Temperature: -10 to 70 degrees Celcius Relative Humidity: 10% to 90% non-condensing Power 100-240VAC, 50-60Hz Power Consumption 6.4 watts (max) Approval FCC Class A, CE mark Class A

Suppliers

Company
Product
Description
Supplier Links
KTI Ethernet™ Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection Supports full/half-duplex transfer mode for 10/100Mbps Wire speed reception and transmission Store-and-Forward switching method Self learning for active MAC addresses up to 4K entries Supports IEEE 802.3x flow control for full-duplex mode and backpressure flow control for half-duplex mode Specifications: Standards IEEE 802.3 10 Base-T, IEEE 802.3u 100Base-TX Cables 10Base-T Cat 3, 4, 5 or higher (100 Meters Max.) 100Base-TX Cat 5, 5e or higher (100 Meters max.) Network Data Transfer Rate Ethernet 10Mbps (Half-duplex) 20Mbps (Full-duplex) Fast Ethernet 100Mbps (Half-duplex) 200Mbps (Full-duplex) MAC Address Table 8K entries LEDs Per Unit:Power Per Port:Link/ACT, 100M Environment Operating Temperature: 0 to 40 degrees Celcius Storage Temperature: -10 to 70 degrees Celcius Relative Humidity: 10% to 90% non-condensing Power 100-240VAC, 50-60Hz Power Consumption 6.4 watts (max) Approval FCC Class A, CE mark Class A

KTI Ethernet™ Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports

Key Features:

  • Provides 24 10/100Mbps Fast Ethernet ports
  • Each TP port supports auto-negotiation and auto-MDI/MDI-X detection
  • Supports full/half-duplex transfer mode for 10/100Mbps
  • Wire speed reception and transmission
  • Store-and-Forward switching method
  • Self learning for active MAC addresses up to 4K entries
  • Supports IEEE 802.3x flow control for full-duplex mode and backpressure flow control for half-duplex mode
Specifications:
StandardsIEEE 802.3 10 Base-T, IEEE 802.3u 100Base-TX
Cables10Base-TCat 3, 4, 5 or higher (100 Meters Max.)
100Base-TXCat 5, 5e or higher (100 Meters max.)
Network Data Transfer RateEthernet10Mbps (Half-duplex) 20Mbps (Full-duplex)
Fast Ethernet100Mbps (Half-duplex) 200Mbps (Full-duplex)
MAC Address Table8K entries
LEDsPer Unit:Power
Per Port:Link/ACT, 100M
EnvironmentOperating Temperature:0 to 40 degrees Celcius
Storage Temperature:-10 to 70 degrees Celcius
Relative Humidity:10% to 90% non-condensing
Power100-240VAC, 50-60Hz
Power Consumption6.4 watts (max)
ApprovalFCC Class A, CE mark Class A
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEW22413
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
1G Access Switches - MEN-3410 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details