Cable Depot Inc. USB Hub ADP3162

Description
USB 7 Port Hub With 4 Active Ports Click Here if you wish to view some general USB information. Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3162 is a Universal Serial Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full speed (12 Mbps) and low speed (1.5 Mbps) devices, such as keyboard, mouse, joystick and etc. The ADP3162 provides both Self-powered and Bus-powered modes. It has per-port overcurrent detection LEDs, as well as the per-port power ready LEDs. Features Windows™ (95 OSR 2.1 and higher) and USB Plug & Play Compatible 100% iMac™ Compatible Supports both Open Host Controller Interface (OHCI) and Universal Host Controller Interface (UHCI) Hot Pluggable (USB Devices can be plugged in and removed without having to reset the system) Per Port Overcurrent Detection and protection LED Status Indicators Requirements For PC Users Windows™ 98, 98SE,2000, ME, XP Available PCI Slot For MAC™ Users Mac™ OS 8.6 or Greater Available PCI Slot Package Content 1 7-Port USB 1.1 hub 1 Warranty card 1 Users manual 1 AC adapter Specifications Function ADP3162 Dimensions Height 1.0 in. Length 2.8 in. Width 5.4 in. Housing Case Plastic Humidity 20-80% RH, (Non Condensing) LEDs On Line 4 Power On 1 Operating System Support Win 98SE, 2000, ME, XP, MAC™ OS X or greater Operating Temperature 20 to 50 degrees (Celsius) Ports 7 downstream,
Description
USB 7 Port Hub With 4 Active Ports Click Here if you wish to view some general USB information. Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3162 is a Universal Serial Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full speed (12 Mbps) and low speed (1.5 Mbps) devices, such as keyboard, mouse, joystick and etc. The ADP3162 provides both Self-powered and Bus-powered modes. It has per-port overcurrent detection LEDs, as well as the per-port power ready LEDs. Features Windows™ (95 OSR 2.1 and higher) and USB Plug & Play Compatible 100% iMac™ Compatible Supports both Open Host Controller Interface (OHCI) and Universal Host Controller Interface (UHCI) Hot Pluggable (USB Devices can be plugged in and removed without having to reset the system) Per Port Overcurrent Detection and protection LED Status Indicators Requirements For PC Users Windows™ 98, 98SE,2000, ME, XP Available PCI Slot For MAC™ Users Mac™ OS 8.6 or Greater Available PCI Slot Package Content 1 7-Port USB 1.1 hub 1 Warranty card 1 Users manual 1 AC adapter Specifications Function ADP3162 Dimensions Height 1.0 in. Length 2.8 in. Width 5.4 in. Housing Case Plastic Humidity 20-80% RH, (Non Condensing) LEDs On Line 4 Power On 1 Operating System Support Win 98SE, 2000, ME, XP, MAC™ OS X or greater Operating Temperature 20 to 50 degrees (Celsius) Ports 7 downstream,

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3162 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3162
USB Hub ADP3162
USB 7 Port Hub With 4 Active Ports Click Here if you wish to view some general USB information. Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated. The ADP3162 is a Universal Serial Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full speed (12 Mbps) and low speed (1.5 Mbps) devices, such as keyboard, mouse, joystick and etc. The ADP3162 provides both Self-powered and Bus-powered modes. It has per-port overcurrent detection LEDs, as well as the per-port power ready LEDs. Features Windows™ (95 OSR 2.1 and higher) and USB Plug & Play Compatible 100% iMac™ Compatible Supports both Open Host Controller Interface (OHCI) and Universal Host Controller Interface (UHCI) Hot Pluggable (USB Devices can be plugged in and removed without having to reset the system) Per Port Overcurrent Detection and protection LED Status Indicators Requirements For PC Users Windows™ 98, 98SE,2000, ME, XP Available PCI Slot For MAC™ Users Mac™ OS 8.6 or Greater Available PCI Slot Package Content 1 7-Port USB 1.1 hub 1 Warranty card 1 Users manual 1 AC adapter Specifications Function ADP3162 Dimensions Height 1.0 in. Length 2.8 in. Width 5.4 in. Housing Case Plastic Humidity 20-80% RH, (Non Condensing) LEDs On Line 4 Power On 1 Operating System Support Win 98SE, 2000, ME, XP, MAC™ OS X or greater Operating Temperature 20 to 50 degrees (Celsius) Ports 7 downstream,

USB 7 Port Hub With 4 Active Ports

Click Here if you wish to view some general USB information.
Universal Serial Bus (USB) port technology has emerged in response to the proliferation of external peripheral devices (scanners, digital cameras, removable drives, etc.), that are increasingly being connected to the latest generation of PCs. USB behaves in a similar fashion to conventional bus ports (i.e., serial, parallel, PS/2), but since it does not require any IRQs, more devices can be attached to the system, and the problem of IRQ conflict is eliminated.
The ADP3162 is a Universal Serial Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full speed (12 Mbps) and low speed (1.5 Mbps) devices, such as keyboard, mouse, joystick and etc. The ADP3162 provides both Self-powered and Bus-powered modes. It has per-port overcurrent detection LEDs, as well as the per-port power ready LEDs.
Features

  • Windows™ (95 OSR 2.1 and higher) and USB Plug & Play Compatible
  • 100% iMac™ Compatible
  • Supports both Open Host Controller Interface (OHCI) and Universal Host Controller Interface (UHCI)
  • Hot Pluggable (USB Devices can be plugged in and removed without having to reset the system)
  • Per Port Overcurrent Detection and protection
  • LED Status Indicators

Requirements

  • For PC Users
  • Windows™ 98, 98SE,2000, ME, XP
  • Available PCI Slot
  • For MAC™ Users
  • Mac™ OS 8.6 or Greater
  • Available PCI Slot

Package Content

  • 1 7-Port USB 1.1 hub
  • 1 Warranty card
  • 1 Users manual
  • 1 AC adapter

Specifications

FunctionADP3162

Dimensions

Height1.0 in.
Length2.8 in.
Width5.4 in.

Housing

CasePlastic

Humidity

20-80% RH, (Non Condensing)

LEDs

On Line4
Power On1

Operating System Support

Win 98SE, 2000, ME, XP, MAC™ OS X or greater

Operating Temperature

20 to 50 degrees (Celsius)

Ports

7 downstream,
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3162
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 228173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details