Cable Depot Inc. Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| Category 5e or 6 568B In Line Splice Box (Coupler) | |
| Compact 12 Cutouts for Keystone Patch Panel with Mounting Frame | |
| Compact 12 Port Cat 5e 568B Patch Panel with Mounting Frame We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used... | |
| Compact 12 Port Cat 6 568B Patch Panel with Mounting Frame We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used... | |
| Patch Panel 10 Outlet Power Strip | |
| Patch Panel 12 Port CAT 5e 568B with slanted ports | |
| Patch Panel 12 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 12 Port CAT 6 568(A or B) In an effort to maintain the Category 6 rating, these panels are wired with the connections for each connector being 4... | |
| Patch Panel 12 Port Fiber SC | |
| Patch Panel 12 Port Fiber ST sw | |
| Patch Panel 120 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 16 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 16 Port CAT 6 568(A or B) | |
| Patch Panel 24 Port CAT 5e 568B Shielded | |
| Patch Panel 24 Port CAT 5e 568B with slanted ports | |
| Patch Panel 24 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 24 Port CAT 6 568(A or B) In an effort to maintain the Category 6 rating, these panels are wired with the connections for each connector being 4... | |
| Patch Panel 24 Port Fiber ST | |
| Patch Panel 24 Port RJ1106 USOC | |
| Patch Panel 32 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 36 Port Fiber ST | |
| Patch Panel 48 Port CAT 5e 568B with slanted ports | |
| Patch Panel 48 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 48 Port CAT 6 568(A or B) In an effort to maintain the Category 6 rating, these panels are wired with the connections for each connector being 4... | |
| Patch Panel 48 Port RJ1106 USOC | |
| Patch Panel 6 Outlet Power Strip | |
| Patch Panel 64 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 72 Port CAT 5e 568B with slanted ports | |
| Patch Panel 8 Outlet Power Strip | |
| Patch Panel 96 Port CAT 5e 568B with slanted ports | |
| Patch Panel 96 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of... | |
| Patch Panel 96 Port CAT 6 568(A or B) | |
| Patch Panel Blank 19x1.75in | |
| Patch Panel Blank 19x10.50in | |
| Patch Panel Blank 19x3.50in | |
| Patch Panel Blank 19x5.25 in | |
| Patch Panel Blank 19x7in | |
| Patch Panel Blank 19x8.75in | |
| Patch Panel Blank for 12 Keystone Connectors This panel is made for keystone connectors to be snapped in. The keystones face will stick out about 1/4" from the surface of... | |
| Patch Panel Blank for 16 DB25 Connectors | |
| Patch Panel Blank for 16 Keystone Connectors This panel is made for keystone connectors to be snapped in. The keystones face will stick out about 1/4" from the surface of... | |
| Patch Panel Blank for 24 Keystone Connectors, Keystones mount Flush Keystones snap to back plate so that connector faces come flush with front plate. | |
| Patch Panel Blank for 24 Keystone Connectors This panel is made for keystone connectors to be snapped in. The keystones face will stick out about 1/4" from the surface of... | |
| Patch Panel Blank for 32 Flush Mounting Keystone Connectors | |
| Patch Panel Blank for 32 Keystone Connectors This panel is made for keystone connectors to be snapped in. The keystones face will stick out about 1/4" from the surface of... | |
| Patch Panel Blank for 48 Keystone Connectors This panel is made for keystone connectors to be snapped in. The keystones face will stick out about 1/4" from the surface of... | |
| Wire Management Horizontal 1.75 Inch Height | |
| Wire Management Horizontal 2 Inch deep Slot 1.75 inch (1U) Height | |
| Wire Management Horizontal 3 Inch deep Slot 1.75 inch (1U) Height | |
| Wire Management Horizontal 3 Inch deep Slot 3.5 inch (2U) Height | |
| Wire Management Horizontal 3.50 Inch Height | |
| Wire Management Horizontal 5 Inch deep Slot 5.25 inch (3U) Height | |
| Wire Management Ring 2.5 x 1.5 inch | |
| Wire Management Ring 3 x 2.5 inch | |
| Wire Management Ring 4 x 5 inch (Outer Dimensions) Inside Dimensions; | |
| Wire Management Ring 6 x 5 inch (Outer Dimensions) Inside Dimensions; | |
| Wire Management Vertical 83" Tall 4" Wide x 5" Deep Slot | |
| Wire Management Vertical 83" Tall Double Sided with each side 4" Wide x 5" Deep Slot |