Cable Depot Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Active 16 foot USB 2.0 Extender | |
| Active 40 foot USB 2.0 Extender | |
| USB Adapter A Type Jack to A Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Jack to A Type Plug | |
| USB Adapter A Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Jack to B Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Plug to A Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter A Type Plug to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter B Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Adapter B Type Plug to B Type Plug USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough... | |
| USB Cable Beige USB Stranded 1 pair (Green/White) 28 AWG + 2 conductors (Black/Red) 24 AWG, Mylar and braid shield, Beige | |
| USB Cable Black USB Stranded 1 pair (Green/White) 28 AWG + 2 conductors (Black/Red) 24 AWG, Mylar and braid shield, Black | |
| USB Port Saver B type Plug to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have... | |
| USB to USB Network adapter, network PCs for file and printer sharing through USB ports The ADP3182 allows you to easily construct networking via USB port. Combined with our M2404... | |
| USB to USB Network adapter, network PCs for file and printer sharing through USB ports Product Features USB (Universal Serial Bus) Rev. 2.0 compliant File transfer between PC-PC or PC-Mac... | |
| USB to USB Vista Easy Transfer Cable One of the most challenging experiences users have after purchasing a new computer is transferring their personal files, email, data files, media, and... | |
| USB Type A 2 to 1 for Extra Power Peripherals | |
| USB Type A to Micro 5 pin (B) for Digital Cameras & USB Accessories (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (A) for Digital Cameras 3 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (A) for Digital Cameras 6 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 4 pin (B) for Digital Cameras 6 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a... | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 10 feet (USB 2.0 Compliant) | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 3 feet (USB 2.0 Compliant) Please Note:This cable does not work on all types of digital cameras. Your... | |
| USB Type A to Mini 5 pin (B) for Digital Cameras 6 feet (USB 2.0 Compliant) Please Note:This cable does not work on all types of digital cameras. Your... | |
| USB Type A to Type A Jumper Cable 10 feet (USB 2.0 Compliant) | |
| USB Type A to Type A Jumper Cable 10 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers,... | |
| USB Type A to Type A Jumper Cable 15 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 3 feet (USB 3.0 Compliant) | |
| USB Type A to Type A Jumper Cable 3 feet Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out... | |
| USB Type A to Type A Jumper Cable 6 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers,... | |
| USB Type A to Type A Jumper Cable 6 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 1 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 10 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 10 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 10 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 15 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 15 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 15 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 3 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 3 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 3 feet (USB 3.0 Compliant) | |
| USB Type A to Type B Jumper Cable 6 feet (USB 2.0 Compliant) Black | |
| USB Type A to Type B Jumper Cable 6 feet (USB 2.0 Compliant) USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the... | |
| USB Type A to Type B Jumper Cable 6 feet (USB 3.0 Compliant) | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Blue | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Green | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) Red | |
| USB Type-A to Type-A Jumper Cable 10 feet (USB 2.0 Compliant) White | |
| USB Type-A to Type-A Jumper Cable 15 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 3 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-A Jumper Cable 6 feet (USB 2.0 Compliant) Black | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Blue | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Green | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Red | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) White | |
| USB Type-A to Type-B Jumper Cable 10 feet (USB 2.0 Compliant) Yellow | |
| USB Type-A to Type-B Jumper Cable 6 feet (USB 2.0 Compliant) Green |