Cable Depot Inc. NEW20443-30

Description
4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Singlemode SC Connectors Singlemode 1300nm 9/125um fiber cable (max. distance: 30Km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degree
Description
4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Singlemode SC Connectors Singlemode 1300nm 9/125um fiber cable (max. distance: 30Km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degree

Suppliers

Company
Product
Description
Supplier Links
4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Singlemode SC Connectors Singlemode 1300nm 9/125um fiber cable (max. distance: 30Km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degree

4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km

Key Features:
  • Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards
  • Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port
  • Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing
  • Supports duplex type selector for setting the fiber port to either full or half duplex
  • Full/half duplex operation for each port
  • Supports 1K MAC addresses and automatic MAC address learning and aging
  • Store-and-forward architecture
  • Non-blocking switching fabric
  • Supports full-duplex flow control (IEEE 802.3x)
  • Back-pressure flow control in half-duplex mode
  • Compact metal chassis design
Other hubs

Model

Fiber Connection

Max Distance

NEW20435

Multimode ST2Km

NEW20436

Multimode SC2Km

NEW20443-30

Singlemode SC30Km

NEW20443-50

Singlemode SC50Km

Specifications:

Fiber Port
Fiber Media
Singlemode SC Connectors
Singlemode 1300nm 9/125um fiber cable (max. distance: 30Km)
TP Port
Cables
Shielded RJ45 jack
10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max)
100Base-TX Cat 5 UTP cable (100 Meters Max)
Filtering addressUnicast/ Multicast/ Broadcast address: 1K MAC addresses per unit
Filtering rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
Forwarding rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
RAM Buffers128KB
LEDs- Power status
- 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port
EnvironmentTemperature:0 to 40 degree
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEW20443-30
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Plastic, Without Accessories - BB-SR30019110-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2096171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details