Cable Depot Inc. NEX20818

Description
Ethernet™ Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports Features 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance. Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface. 144 KB On-chip Frame Buffer. 8/16-bit CPU interface, and 4-wire Serial CPU Interface. On-chip 8051 CPU. Jumbo Frame Support. Programmable Classifier for QoS (Layer 2-4) Including IEEE Std 802.1p. 8K MAC Address and 4K VLANs (IEEE Std 802.1Q). Full Duplex Flow Control (IEEE Std 802.3x) and Half Duplex Back pressure. Multicast and Broadcast Storm Control. Flexible Link Aggregation Compliant to IEEE Std 802.3ad. Multiple protocol Support IEEE Std 802.1D, IEEE Std 802.1W, IEEE Std 802.1s, IEEE Std 802.1X. MAC Address Size 8K entries Buffer Memory 144 Kbytes on-chip frame buffer Switching Method Store-and-forward Status LEDs Per Unit: Power Per Port: Activity / 1000 Link / 100 Link Forwarding Rate 10Mbps - 14,880 pps 100Mbps - 148,810 pps 1000Mbps - 1,488,100 pps Ports 16 x RJ-45 ports Universal UTP Cable Recognition for Straight-Through or Crossover Cables (MDI/MDI-X). Standards IEEE802.3 Ethernet IEEE802.3u Fast Ethernet IEEE802.3ab Gigabit Ethernet Flow Control Full Duplex - IEEE802.3x Half Duplex - Back Pressure Power Requirements DC 5V/3.5A (adapter included) Operating Temperature 10-55 C Operating Humidity 10-95% (Non-condensing) Dimensions 16.2 x 14.4 x 2.6 cm (W x D x H) (6.38 x 5.67 x 1.02 inches) Certifications CE Mark, FCC Class A Included with Switch: AC Power adapter & User's Manual.
Description
Ethernet™ Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports Features 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance. Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface. 144 KB On-chip Frame Buffer. 8/16-bit CPU interface, and 4-wire Serial CPU Interface. On-chip 8051 CPU. Jumbo Frame Support. Programmable Classifier for QoS (Layer 2-4) Including IEEE Std 802.1p. 8K MAC Address and 4K VLANs (IEEE Std 802.1Q). Full Duplex Flow Control (IEEE Std 802.3x) and Half Duplex Back pressure. Multicast and Broadcast Storm Control. Flexible Link Aggregation Compliant to IEEE Std 802.3ad. Multiple protocol Support IEEE Std 802.1D, IEEE Std 802.1W, IEEE Std 802.1s, IEEE Std 802.1X. MAC Address Size 8K entries Buffer Memory 144 Kbytes on-chip frame buffer Switching Method Store-and-forward Status LEDs Per Unit: Power Per Port: Activity / 1000 Link / 100 Link Forwarding Rate 10Mbps - 14,880 pps 100Mbps - 148,810 pps 1000Mbps - 1,488,100 pps Ports 16 x RJ-45 ports Universal UTP Cable Recognition for Straight-Through or Crossover Cables (MDI/MDI-X). Standards IEEE802.3 Ethernet IEEE802.3u Fast Ethernet IEEE802.3ab Gigabit Ethernet Flow Control Full Duplex - IEEE802.3x Half Duplex - Back Pressure Power Requirements DC 5V/3.5A (adapter included) Operating Temperature 10-55 C Operating Humidity 10-95% (Non-condensing) Dimensions 16.2 x 14.4 x 2.6 cm (W x D x H) (6.38 x 5.67 x 1.02 inches) Certifications CE Mark, FCC Class A Included with Switch: AC Power adapter & User's Manual.

Suppliers

Company
Product
Description
Supplier Links
Ethernet™ Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports Features 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance. Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface. 144 KB On-chip Frame Buffer. 8/16-bit CPU interface, and 4-wire Serial CPU Interface. On-chip 8051 CPU. Jumbo Frame Support. Programmable Classifier for QoS (Layer 2-4) Including IEEE Std 802.1p. 8K MAC Address and 4K VLANs (IEEE Std 802.1Q). Full Duplex Flow Control (IEEE Std 802.3x) and Half Duplex Back pressure. Multicast and Broadcast Storm Control. Flexible Link Aggregation Compliant to IEEE Std 802.3ad. Multiple protocol Support IEEE Std 802.1D, IEEE Std 802.1W, IEEE Std 802.1s, IEEE Std 802.1X. MAC Address Size 8K entries Buffer Memory 144 Kbytes on-chip frame buffer Switching Method Store-and-forward Status LEDs Per Unit: Power Per Port: Activity / 1000 Link / 100 Link Forwarding Rate 10Mbps - 14,880 pps 100Mbps - 148,810 pps 1000Mbps - 1,488,100 pps Ports 16 x RJ-45 ports Universal UTP Cable Recognition for Straight-Through or Crossover Cables (MDI/MDI-X). Standards IEEE802.3 Ethernet IEEE802.3u Fast Ethernet IEEE802.3ab Gigabit Ethernet Flow Control Full Duplex - IEEE802.3x Half Duplex - Back Pressure Power Requirements DC 5V/3.5A (adapter included) Operating Temperature 10-55 C Operating Humidity 10-95% (Non-condensing) Dimensions 16.2 x 14.4 x 2.6 cm (W x D x H) (6.38 x 5.67 x 1.02 inches) Certifications CE Mark, FCC Class A Included with Switch: AC Power adapter & User's Manual.

Ethernet™ Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports

Features

  • 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance.
  • Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface.
  • 144 KB On-chip Frame Buffer.
  • 8/16-bit CPU interface, and 4-wire Serial CPU Interface.
  • On-chip 8051 CPU.
  • Jumbo Frame Support.
  • Programmable Classifier for QoS (Layer 2-4) Including IEEE Std 802.1p.
  • 8K MAC Address and 4K VLANs (IEEE Std 802.1Q).
  • Full Duplex Flow Control (IEEE Std 802.3x) and Half Duplex Back pressure.
  • Multicast and Broadcast Storm Control.
  • Flexible Link Aggregation Compliant to IEEE Std 802.3ad.
  • Multiple protocol Support IEEE Std 802.1D, IEEE Std 802.1W, IEEE Std 802.1s, IEEE Std 802.1X.
MAC Address Size8K entries
Buffer Memory144 Kbytes on-chip frame buffer
Switching MethodStore-and-forward
Status LEDsPer Unit: Power
Per Port: Activity / 1000 Link / 100 Link
Forwarding Rate10Mbps - 14,880 pps
100Mbps - 148,810 pps
1000Mbps - 1,488,100 pps
Ports16 x RJ-45 ports
Universal UTP Cable Recognition for Straight-Through or Crossover Cables (MDI/MDI-X).
StandardsIEEE802.3 Ethernet
IEEE802.3u Fast Ethernet
IEEE802.3ab Gigabit Ethernet
Flow ControlFull Duplex - IEEE802.3x
Half Duplex - Back Pressure
Power RequirementsDC 5V/3.5A (adapter included)
Operating Temperature10-55 C
Operating Humidity10-95% (Non-condensing)
Dimensions16.2 x 14.4 x 2.6 cm (W x D x H)
(6.38 x 5.67 x 1.02 inches)
CertificationsCE Mark, FCC Class A

Included with Switch: AC Power adapter & User's Manual.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEX20818
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
8 Ports Entry-Level Managed Switch - EKI-5728I-MB-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
View Details
2 suppliers
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details