Cable Depot Inc. NEX20813

Description
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection PnP installation Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Dimensions -161X84X26mm Number Of Ports 8*RJ 45 ports 1* Uplink ports Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table - 1K entries Packet Buffer - 1M bits per second Filtering/Forwarding Rate -Line speed Supported Cables - 100ohm Cat. 5 twisted-pair Power - 3V DC 1A power adapter (external) Standard Operating Temperature- 5 to 45 degree C Humidity (Non-condensing) - 10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation Accessories : 1*Power supply 1*User manual 4*rubber foot
Description
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection PnP installation Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Dimensions -161X84X26mm Number Of Ports 8*RJ 45 ports 1* Uplink ports Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table - 1K entries Packet Buffer - 1M bits per second Filtering/Forwarding Rate -Line speed Supported Cables - 100ohm Cat. 5 twisted-pair Power - 3V DC 1A power adapter (external) Standard Operating Temperature- 5 to 45 degree C Humidity (Non-condensing) - 10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation Accessories : 1*Power supply 1*User manual 4*rubber foot

Suppliers

Company
Product
Description
Supplier Links
Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection PnP installation Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Dimensions -161X84X26mm Number Of Ports 8*RJ 45 ports 1* Uplink ports Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table - 1K entries Packet Buffer - 1M bits per second Filtering/Forwarding Rate -Line speed Supported Cables - 100ohm Cat. 5 twisted-pair Power - 3V DC 1A power adapter (external) Standard Operating Temperature- 5 to 45 degree C Humidity (Non-condensing) - 10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation Accessories : 1*Power supply 1*User manual 4*rubber foot

Ethernet™ Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports

  • Features :
    • Auto-negotiation on all ports to match the speed of the attached devices
    • NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection
    • Automatic polarity connection
    • PnP installation
    • Comprehensive LED status panel
    • Simple migration to switched Fast Ethernet™ and protects your network investment
  • Specifications :
    • Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX
    • Dimensions -161X84X26mm
    • Number Of Ports
      • 8*RJ 45 ports
      • 1* Uplink ports
    • Switching Mode - Store and forward
    • Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex)
    • MAC Address Table - 1K entries
    • Packet Buffer - 1M bits per second
    • Filtering/Forwarding Rate -Line speed
    • Supported Cables - 100ohm Cat. 5 twisted-pair
    • Power - 3V DC 1A power adapter (external)
    • Standard Operating Temperature- 5 to 45 degree C
    • Humidity (Non-condensing) - 10 to 90%
    • Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation
  • Accessories :
    • 1*Power supply
    • 1*User manual
    • 4*rubber foot
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEX20813
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T2TG2H Port Unmanged Swtch - 1783-US6T2TG2H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30510420-ND - DigiKey
Specs
Network Equipment Router
View Details