SCHURTER Inc Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Beschreibung Einbau in Platten: Schraubbefestigung auf Leiterplatte, Rückseite 4 Funktionen: Gerätestecker Schutzklasse I, Netzschalter 2-polig, Sicherungshalter für Gerätesicherungseins ätze 5 x 20 mm 1 oder 2 polig, Netzfilter in standard... | |
| Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling... | |
| Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with... | |
| Description Panel mount: Screw-on from front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel),... | |
| Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter... | |
| Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector... | |
| Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB... | |
| Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole For PCB mounting Characteristics Ultra-compact design All single elements... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole Quick connect... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder /... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,... |
| << Prev | Next >> |