The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and a two-pole line switch. It offers multiple mounting options, including screw-on and snap-in configurations, and is designed for panel mounting. The inlet is rated for 1 to 10 A at 250 VAC and is suitable for applications requiring protection class I. It features quick connect terminals and a V-Lock cord retaining system to prevent accidental disconnection. The device operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between line and neutral, making it suitable for various environments, including medical applications. The product complies with several international standards, including IEC 60601-1 for medical equipment and IEC 60939 for passive filters. It is constructed from thermoplastic material rated UL 94V-0, ensuring durability and safety. This inlet is ideal for applications with high transient loads and is designed for low-profile installations. The fuseholder accommodates 5 x 20 mm fuse-links and is available in both one-pole and two-pole configurations.
DD12 IEC APPLIANCE INLET C14 WIT
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-7231-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel |
| Termination Types | Quick Connect - 0.250" (6.3mm) |
| Standards / Certifications | cURus, ENEC |