SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DD12.6321.131

Description
DD12 IEC APPLIANCE INLET C14 WIT
Request a Quote
Description
DD12 IEC APPLIANCE INLET C14 WIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and a 2-pole line switch. It offers multiple mounting options, including screw-on and snap-in configurations, and is designed for panel mounting. The inlet is rated for 1 to 10 A at 250 VAC and is suitable for use in both standard and medical applications, with a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical use. The device features quick connect terminals (6.3 x 0.8 mm) and is constructed from thermoplastic material with a UL 94V-0 rating. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The product is compliant with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for medical equipment. The inlet also includes a V-Lock cord retaining system to prevent accidental disconnection and has an MTBF of over 2 million hours. It is designed for applications that may experience high transient loads and is available in different versions, including options with illuminated switches and additional filtering capabilities.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and a 2-pole line switch. It offers multiple mounting options, including screw-on and snap-in configurations, and is designed for panel mounting. The inlet is rated for 1 to 10 A at 250 VAC and is suitable for use in both standard and medical applications, with a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical use. The device features quick connect terminals (6.3 x 0.8 mm) and is constructed from thermoplastic material with a UL 94V-0 rating. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The product is compliant with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for medical equipment. The inlet also includes a V-Lock cord retaining system to prevent accidental disconnection and has an MTBF of over 2 million hours. It is designed for applications that may experience high transient loads and is available in different versions, including options with illuminated switches and additional filtering capabilities.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-7234-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-7234-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-7234-ND
DD12 IEC APPLIANCE INLET C14 WIT

DD12 IEC APPLIANCE INLET C14 WIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 486-7234-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications cURus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3331-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers