The part number 486-5856-ND refers to a compact IEC Appliance Inlet C14 with a built-in line filter and switch, suitable for panel mounting. It supports screw-on or snap-in mounting options and is designed for appliances with protection classes I or II. The inlet is rated for 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It features quick connect terminals (6.3 x 0.8 mm) and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The product complies with various international standards, including IEC 60320-1 and IEC 60601-1, making it suitable for use in medical equipment. The inlet is available in black or white thermoplastic material and includes a V-Lock cord retaining system to prevent accidental disconnection.
PWR ENT MOD RCPT PANEL QC
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-5856-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |