SCHURTER Inc Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions
Description Panel mount, Screw-on mounting rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other versions on request Article...
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to...
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances...
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and...
Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the...
Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal...
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3...
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version,...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 4.8 x 0.8...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet, Protection class I Line Switch, 2 pole Fuseholder with interchangeable fuse drawer...
Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot plug rated for disconnecting under...
Description Panel mount: Snap-in or screw-on mounting front side Appliance Inlet, Protection class I Unique Selling Proposition Standard form acc. to IEC TS 63236-3 Hot plug rated for disconnecting under...
Description Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II V-Lock notch standard For PCB mounting Other...
Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2...
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole...
Description Panel mount: Snap-in version front side 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole...
Description Panel mount: Snap-in version front side 4 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,...
Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for...
Description Panel mount: Snap-in version rear-side 2 Functions: Appliance Inlet Protection class I, with EMC-shield Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are...
Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design...
Description Panel mount: Snap-in version, front side 2 - 5 Functions: Appliance Inlet, Protection class I, Outlet, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2...
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Combined quick connect- or solid wire IDC terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor...
Description Panel mount: Snap-in, Front Side Line Outlet tamper resistant, Protection class I Version with insulation walls between terminals designed for use in power distribution units for household and commercial...
Description Panel mount: Snap-in, Front Side Version with insulation walls between terminals designed for use in power distribution units for household and commercial furnishings required to meet the UL 962...
Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household...
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot...
Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 63236-1 Hot...

<< Prev