SCHURTER Inc Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Compact IEC C14 Appliance Inlet with Filter Appliance Inlet Protection class I Line filter in standard and medical version Screw-on or snap-in mounting Flexible wire Unique Selling Proposition Ultra...
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation...
Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in...
Description Component: Snap-in version front side 1 Function: Line Switch 2-pole For PCB mounting, fits to Felcom Characteristics Line switch non-illuminated Suitable for use in equipment according to IEC/UL 62368-1...
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet...
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54...
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the...
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect...
Description Panel mount: Screw-on mounting, front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect Newly available variants corresponding to V-Lock mating cordset. The...
Description Panel mount: Screw-on mounting, front side 1 Function: Connector, Pin temperature 70 °C, protection class I or II Solder / Quick Connect
Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on...
Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Contacts and terminals gold-plated Solder terminals
Description Panel mount: Screw-on mounting, Front Side Appliance Inlet, Pin temperature 70 °C, protection class I or II Available in black and white Unique Selling Proposition Variants made from plant-based...
Description Panel mount: Screw-on mounting, front side Connector, Pin temperature 70 °C protection class I or II Solder / Quick Connect / PCB Terminal
Description Panel mount: Screw-on version from front or rear side, Screws with sealing are included 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical...
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect...
Description Panel mount: Snap-in or screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm...
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and...
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical...
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Other panel thickness Types...
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I For PCB mounting Other versions on request Types for enhanced glow wire...
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into...
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Pin temperature 70 °C, Protection class II Variants with factory mounted inlet gasket and sealing kit for IP54 into...
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch...
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole Quick connect terminal 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated...
Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / quick-connect / screw / PCB Newly available variants corresponding to...
Description Panel mount: Snap-in version, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / quick-connect / screw / PCB Newly available variants corresponding to...
Description Panel mount Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Quick connect terminals

<< Prev Next >>