SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules DD12.1121.121

Description
DD12 IEC APPLIANCE INLET C14 WIT
Request a Quote
Description
DD12 IEC APPLIANCE INLET C14 WIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and a 2-pole line switch, designed for panel mounting. It offers multiple mounting options, including screw-on and snap-in configurations, and features a compact design suitable for applications with high transient loads. The inlet is rated for 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The device is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for use in both industrial and medical environments. The product includes quick connect terminals and is constructed from thermoplastic material rated UL 94V-0. Additionally, it features a V-Lock cord retaining system to prevent accidental disconnection.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a built-in filter, fuseholder, and a 2-pole line switch, designed for panel mounting. It offers multiple mounting options, including screw-on and snap-in configurations, and features a compact design suitable for applications with high transient loads. The inlet is rated for 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The device is compliant with various international standards, including IEC 60601-1 for medical equipment, making it suitable for use in both industrial and medical environments. The product includes quick connect terminals and is constructed from thermoplastic material rated UL 94V-0. Additionally, it features a V-Lock cord retaining system to prevent accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-7238-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-7238-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-7238-ND
DD12 IEC APPLIANCE INLET C14 WIT

DD12 IEC APPLIANCE INLET C14 WIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 486-7238-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications cURus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals - 716W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details