SCHURTER Inc Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Component: Snap-in version front side 1 Function: Connector Protection class I For PCB mounting fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1 | |
| Description Component: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1... | |
| Description Mounting: Screw-on mounting on PCB front side Appliance Inlet, Pin temperature 70 °C, protection class I or II | |
| Description Panel mount: Screw-on from front side, Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC... | |
| Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC... | |
| Description Panel mount: Screw-on mounting front side 1 Function Connector, Pin temperature 70 °C, Protection class I Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with... | |
| Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole Quick connect terminals 4.8 x... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole Meets... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch... | |
| Description Panel mount: Snap-in or screw-on mounting, front side Snap-in version with 1- or 2-pole line switch available Screw-on version only with 2-pole line switch Meets the requirements of IEC... | |
| Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for... | |
| Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Pre-assembled light pipes For PCB mounting Unique Selling Proposition Variants made from plant-based plastics Bio-plastic... | |
| Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and... | |
| Description Panel mount: Snap-in version, front side: Connector, Pin temperature 70 °C, Protection class I Wire gauge 1-1.5mm²/1.5mm²/2.5m m²/14AWG/12AWG IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling... | |
| Description Pin temperature 70 °C, Protection class I, Strain relief for 8 or 10 mm cable included | The strain relief for 8 mm can be cut off for 10... |
| << Prev | Next >> |