Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3972SQ-I514 LP3972SQ-I514

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203765-LP3972SQ-I51 4 Family Name: LP3972 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LP3972SQX-I514; LP3972SQ-I514/NOPB; LP3972SQ-I414/NOPB; LP3972SQ-5810/NOPB; Introduction Date: September 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203765-LP3972SQ-I51 4 Family Name: LP3972 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LP3972SQX-I514; LP3972SQ-I514/NOPB; LP3972SQ-I414/NOPB; LP3972SQ-5810/NOPB; Introduction Date: September 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3972SQ-I514 - 1203765-LP3972SQ-I514 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3972SQ-I514
1203765-LP3972SQ-I514
PMIC - PMIC - Power Management - Specialized - LP3972SQ-I514 1203765-LP3972SQ-I514
Manufacturer: Texas Instruments Win Source Part Number: 1203765-LP3972SQ-I51 4 Family Name: LP3972 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LP3972SQX-I514; LP3972SQ-I514/NOPB; LP3972SQ-I414/NOPB; LP3972SQ-5810/NOPB; Introduction Date: September 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203765-LP3972SQ-I514
Family Name: LP3972
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LP3972SQX-I514; LP3972SQ-I514/NOPB; LP3972SQ-I414/NOPB; LP3972SQ-5810/NOPB;
Introduction Date: September 26, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - LP3972SQ-I514 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3972SQ-I514
Power Management - Specialized LP3972SQ-I514
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203765-LP3972SQ-I514 LP3972SQ-I514
Product Name PMIC - PMIC - Power Management - Specialized - LP3972SQ-I514 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details