Texas Instruments Voltage Regulators - Linear LP3996SDX-3030

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3996SDX-3030 is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide two fixed output voltages of 3.0V with a maximum output current of 300mA for one channel and 150mA for the other. It operates within an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 210mV at 300mA. The device includes a power-on-reset function with adjustable delay, enhancing system reliability. It has a quiescent current of 35µA when enabled and less than 10nA when disabled, making it suitable for battery-powered applications. The LP3996 is stable with ceramic capacitors as low as 1µF and is packaged in a compact 10-pin, 3mm x 3mm WSON format, which is also available in a lead-free option.

Datasheet Summary
Powered by GS/AI

The LP3996SDX-3030 is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide two fixed output voltages of 3.0V with a maximum output current of 300mA for one channel and 150mA for the other. It operates within an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 210mV at 300mA. The device includes a power-on-reset function with adjustable delay, enhancing system reliability. It has a quiescent current of 35µA when enabled and less than 10nA when disabled, making it suitable for battery-powered applications. The LP3996 is stable with ceramic capacitors as low as 1µF and is packaged in a compact 10-pin, 3mm x 3mm WSON format, which is also available in a lead-free option.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP3996SDX-3030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3996SDX-3030
Voltage Regulators - Linear LP3996SDX-3030
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP3996SDX-3030
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details