Texas Instruments Power Management - Specialized LP3971SQ-G824/NOPB

Description
Processor PMIC 40-WQFN (5x5)
Description
Processor PMIC 40-WQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3971SQ-G824/NOPB is a multi-function power management unit designed for advanced application processors, particularly in low power handheld devices. It features three buck regulators capable of delivering up to 1.6A output current and six low dropout (LDO) regulators for powering various peripherals and real-time clocks. The device supports dynamic voltage management and offers programmable output voltages ranging from 0.725V to 3.3V with an output voltage accuracy of ¬±3%. Additionally, it includes a backup battery charger for lithium-manganese coin cells and supercapacitors, with output currents of 150mA, 300mA, and 370mA. The LP3971SQ-G824/NOPB is equipped with a high-speed I¬=C compatible serial interface for software control of regulator functions and settings. It is housed in a compact 40-pin WQFN package, making it suitable for space-constrained applications. The device also incorporates thermal and current overload protection features, ensuring reliable operation in various conditions.

Datasheet Summary
Powered by GS/AI

The LP3971SQ-G824/NOPB is a multi-function power management unit designed for advanced application processors, particularly in low power handheld devices. It features three buck regulators capable of delivering up to 1.6A output current and six low dropout (LDO) regulators for powering various peripherals and real-time clocks. The device supports dynamic voltage management and offers programmable output voltages ranging from 0.725V to 3.3V with an output voltage accuracy of ¬±3%. Additionally, it includes a backup battery charger for lithium-manganese coin cells and supercapacitors, with output currents of 150mA, 300mA, and 370mA. The LP3971SQ-G824/NOPB is equipped with a high-speed I¬=C compatible serial interface for software control of regulator functions and settings. It is housed in a compact 40-pin WQFN package, making it suitable for space-constrained applications. The device also incorporates thermal and current overload protection features, ensuring reliable operation in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - LP3971SQ-G824/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-G824/NOPB
Power Management - Specialized LP3971SQ-G824/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet
Power Management - Specialized - LP3971SQ-G824/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-G824/NOPB
Power Management - Specialized LP3971SQ-G824/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP3971SQ-G824/NOPB
Product Name Power Management - Specialized
Type 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details