Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized LP87702KRHBRQ1

Description
Win Source Part Number: 967255-LP87702KRHBRQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Camera Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRQ1DK R,296-LP87702KRHBRQ1 TR,296-LP87702KRHBRQ 1CT Base Product Number: LP87702
Request a Quote Datasheet
Description
Win Source Part Number: 967255-LP87702KRHBRQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Camera Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRQ1DK R,296-LP87702KRHBRQ1 TR,296-LP87702KRHBRQ 1CT Base Product Number: LP87702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 967255-LP87702KRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
967255-LP87702KRHBRQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 967255-LP87702KRHBRQ1
Win Source Part Number: 967255-LP87702KRHBRQ 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Camera Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRQ1DK R,296-LP87702KRHBRQ1 TR,296-LP87702KRHBRQ 1CT Base Product Number: LP87702

Win Source Part Number: 967255-LP87702KRHBRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Camera
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 27mA
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP87702KRHBRQ1DKR,296-LP87702KRHBRQ1TR,296-LP87702KRHBRQ1CT
Base Product Number: LP87702

Buy Now Datasheet
Power Management - Specialized - LP87702KRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP87702KRHBRQ1
Power Management - Specialized LP87702KRHBRQ1
Automotive, Camera PMIC 32-VQFN (5x5)

Automotive, Camera PMIC 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 967255-LP87702KRHBRQ1 LP87702KRHBRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details