Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3971SQ-O509/NOPB LP3971SQ-O509/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 129236-LP3971SQ-O509 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129236-LP3971SQ-O509 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3971SQ-O509/NOPB - 129236-LP3971SQ-O509/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3971SQ-O509/NOPB
129236-LP3971SQ-O509/NOPB
PMIC - PMIC - Power Management - Specialized - LP3971SQ-O509/NOPB 129236-LP3971SQ-O509/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129236-LP3971SQ-O509 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA

Manufacturer: Texas Instruments
Win Source Part Number: 129236-LP3971SQ-O509/NOPB
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 60μA

Buy Now Datasheet
Power Management - Specialized - LP3971SQ-O509/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-O509/NOPB
Power Management - Specialized LP3971SQ-O509/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet
Power Management - Specialized - LP3971SQ-O509/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-O509/NOPB
Power Management - Specialized LP3971SQ-O509/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 129236-LP3971SQ-O509/NOPB LP3971SQ-O509/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3971SQ-O509/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details