Win Source Part Number: 1070563-LP3971SQ-U51
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Processor
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 60µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LP3971SQ-U511/NOPBLP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLP3971SQ-U511/
Base Product Number: LP3971
Processor PMIC 40-WQFN (5x5)
Processor PMIC 40-WQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1070563-LP3971SQ-U511/NOPB | LP3971SQ-U511/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |