Win Source Part Number: 1382525-LP8725TLX/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Package: Tape & Reel (TR)
Applications: Controller/Converter
Standard Package: 3,000 pcs
Voltage - Output: 0.8V ~ 3.3V
Voltage - Input: 2.6V ~ 4.5V
Number of Outputs: 9
Mounting Type: Surface Mount
Package / Case: 30-WFBGA, DSBGA
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP8725
Moisture Sensitivity Level (MSL): 1 (Unlimited)
- Controller/Converter
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1382525-LP8725TLX/NOPB | LP8725TLX/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Special Purpose Regulators |
| Output Options | Inverting |