Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3972SQ-A514/NOPB LP3972SQ-A514/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019847-LP3972SQ-A514 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019847-LP3972SQ-A514 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3972SQ-A514/NOPB - 019847-LP3972SQ-A514/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3972SQ-A514/NOPB
019847-LP3972SQ-A514/NOPB
PMIC - PMIC - Power Management - Specialized - LP3972SQ-A514/NOPB 019847-LP3972SQ-A514/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019847-LP3972SQ-A514 /NOPB Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 60μA

Manufacturer: Texas Instruments
Win Source Part Number: 019847-LP3972SQ-A514/NOPB
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 60μA

Buy Now Datasheet
Power Management - Specialized - LP3972SQ-A514/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3972SQ-A514/NOPB
Power Management - Specialized LP3972SQ-A514/NOPB
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 019847-LP3972SQ-A514/NOPB LP3972SQ-A514/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3972SQ-A514/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details