Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized LP87702KRHBR

Description
Win Source Part Number: 963369-LP87702KRHBR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive, Industrial Standard Package: 3,000 Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 963369-LP87702KRHBR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive, Industrial Standard Package: 3,000 Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 963369-LP87702KRHBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
963369-LP87702KRHBR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 963369-LP87702KRHBR
Win Source Part Number: 963369-LP87702KRHBR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive, Industrial Standard Package: 3,000 Current - Supply: 27mA Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP87702KRHBRTR

Win Source Part Number: 963369-LP87702KRHBR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Automotive, Industrial
Standard Package: 3,000
Current - Supply: 27mA
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP87702KRHBRTR

Buy Now
Power Management - Specialized - LP87702KRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP87702KRHBR
Power Management - Specialized LP87702KRHBR
Automotive, Industrial PMIC 32-VQFN (5x5)

Automotive, Industrial PMIC 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 963369-LP87702KRHBR LP87702KRHBR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details