Texas Instruments PMIC - PMIC - Power Management - Specialized - LP5550SQ LP5550SQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203917-LP5550SQ Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 140μA Categories: Integrated Circuits Supplier Device Package: 16-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LP5550 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203917-LP5550SQ Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 140μA Categories: Integrated Circuits Supplier Device Package: 16-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LP5550 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP5550SQ - 1203917-LP5550SQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP5550SQ
1203917-LP5550SQ
PMIC - PMIC - Power Management - Specialized - LP5550SQ 1203917-LP5550SQ
Manufacturer: Texas Instruments Win Source Part Number: 1203917-LP5550SQ Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 140μA Categories: Integrated Circuits Supplier Device Package: 16-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: LP5550 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203917-LP5550SQ
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 140μA
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LP5550
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP5550SQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP5550SQ
Power Management - Specialized LP5550SQ
Handheld/Mobile Devices PMIC 16-WQFN (4x4)

Handheld/Mobile Devices PMIC 16-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203917-LP5550SQ LP5550SQ
Product Name PMIC - PMIC - Power Management - Specialized - LP5550SQ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details