Manufacturer: Texas Instruments
Win Source Part Number: 808469-LP3971SQ-F211
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Current - Supply: 60μA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: LP3971
Processor PMIC 40-WQFN (5x5)
Processor PMIC 40-WQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 808469-LP3971SQ-F211 | LP3971SQ-F211 |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP3971SQ-F211 | Power Management - Specialized |
| Output Options | Inverting |