Texas Instruments Voltage Regulators - Linear LP3996SD-3030

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3996SD-3030 is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide fixed output voltages of 3.0V for both outputs, with a maximum current output of 300mA for the second regulator and 150mA for the first. It operates within an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 210mV at 300mA. The device includes a power-on-reset function with adjustable delay, enhancing its utility in various applications. It has a low quiescent current of 35µA when enabled and draws virtually zero current when disabled. The LP3996SD-3030 is stable with ceramic capacitors as low as 1µF and is packaged in a compact 10-pin WSON format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LP3996SD-3030 is a dual linear voltage regulator from Quarktwin Technology Ltd. designed to provide fixed output voltages of 3.0V for both outputs, with a maximum current output of 300mA for the second regulator and 150mA for the first. It operates within an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 210mV at 300mA. The device includes a power-on-reset function with adjustable delay, enhancing its utility in various applications. It has a low quiescent current of 35µA when enabled and draws virtually zero current when disabled. The LP3996SD-3030 is stable with ceramic capacitors as low as 1µF and is packaged in a compact 10-pin WSON format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP3996SD-3030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3996SD-3030
Voltage Regulators - Linear LP3996SD-3030
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear - LP3996SD-3030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3996SD-3030
Voltage Regulators - Linear LP3996SD-3030
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP3996SD-3030
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details