DIODES Incorporated Voltage Supervisor IC LSP3700AAAE

Description
IC REGULATOR Product overview: LSP3700AAAE from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LSP3700AAAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGULATOR Product overview: LSP3700AAAE from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LSP3700AAAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-LSP3700AAAE
Voltage Supervisor IC 691-LSP3700AAAE
IC REGULATOR Product overview: LSP3700AAAE from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LSP3700AAAE can be used for catalog matching and distributor lookup.

IC REGULATOR Product overview: LSP3700AAAE from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LSP3700AAAE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Supervisors - 1115211-LSP3700AAAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1115211-LSP3700AAAE
Integrated Circuits (ICs) - PMIC - Supervisors 1115211-LSP3700AAAE
Win Source Part Number: 1115211-LSP3700AAAE Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Other Names: 31-LSP3700AAAETR Product Status: Obsolete

Win Source Part Number: 1115211-LSP3700AAAE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Other Names: 31-LSP3700AAAETR
Product Status: Obsolete

Buy Now
PMIC - Supervisors - LSP3700AAAE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LSP3700AAAE
PMIC - Supervisors LSP3700AAAE
IC REGULATOR

IC REGULATOR

Supplier's Site Datasheet
Supervisors - LSP3700AAAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LSP3700AAAE
Supervisors LSP3700AAAE
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LSP3700AAAE 1115211-LSP3700AAAE LSP3700AAAE LSP3700AAAE
Product Name Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details