IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: TLV840MADL13DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV840MADL13DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Win Source Part Number: 1007884-TLV840MADL13
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40µs Typical
Voltage - Threshold: 1.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV840MADL13DBVR
Base Product Number: TLV840
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TLV840MADL13DBVR | 296-TLV840MADL13DBVRCT-ND | 1007884-TLV840MADL13DBVR | TLV840MADL13DBVR | TLV840MADL13DBVR | TLV840MADL13DBVR |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Pins | 5 | |||||
| IQ | 0.1200 µA | |||||
| Supply Voltage | 0.7000 to 6 volts |