Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
IC SUPERVISOR 1 CHANNEL 5X2SON
IC SUPERVISOR 1 CHANNEL 5X2SON
Win Source Part Number: 1352789-TLV803EA29DP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Base Product Number: TLV803
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.93V
Reset: Active Low
Reset Timeout: 130ms Minimum
Low-power voltage supervisor (reset IC) with active-low open-drain output 5-X2SON -40 to 125 Product overview: TLV803EA29DPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803EA29DPWR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5X2SON
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TLV803EA29DPWRTR-ND | 1352789-TLV803EA29DPWR | 691-TLV803EA29DPWR | TLV803EA29DPWR | TLV803EA29DPWR | TLV803EA29DPWR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Low-Power Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 4-XFDFN Exposed Pad | 5-XFDFN Exposed Pad | 4-XFDFN Exposed Pad | |||
| Pins | 4 |