IC SUPERVISOR 1 CHANNEL 5X2SON Product overview: TLV803EA26DPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLV803EA26DPWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356414-TLV803EA26DP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Base Product Number: TLV803
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.64V
Reset: Active Low
Reset Timeout: 130ms Minimum
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
IC SUPERVISOR 1 CHANNEL 5X2SON
IC SUPERVISOR 1 CHANNEL 5X2SON
IC SUPERVISOR 1 CHANNEL 5X2SON
Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TLV803EA26DPWR | 1356414-TLV803EA26DPWR | 296-TLV803EA26DPWRTR-ND | TLV803EA26DPWR | TLV803EA26DPWR | TLV803EA26DPWR |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | 4-XFDFN Exposed Pad | 5-XFDFN Exposed Pad | 4-XFDFN Exposed Pad | ||
| Pins | 4 | 4 | ||||
| IQ | 0.2500 µA | |||||
| Supply Voltage | 1.7 to 6 volts |